EN
  • EN
  • DE

SMP8634LF(B)

Part No SMP8634LF(B)
Manufacturer Sigma Designs Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sigma Designs Inc.
Win Source Part Number 329591-SMP8634LF(B)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SMP8634LF(B) CAD Model

Description

The SMP8634LF(B) is a media processor from Sigma Designs, designed for high-definition set-top boxes (STBs) and digital media players. Building upon the SMP8634LF, this variant likely includes specific enhancements or modifications denoted by the '(B)'. It offers comprehensive video and audio decoding capabilities, along with networking and connectivity options, aiming to deliver a premium media experience.

Applications

  • Set-Top Boxes (STBs): Powers advanced features such as high-definition video playback, interactive services, and streaming capabilities.
  • Digital Media Players: Enables playback of multimedia content from local storage, network sources, and streaming services.
  • IPTV Devices: Supports reception and decoding of IPTV streams, allowing users to watch television over internet protocols.
  • Blu-ray Players: Contributes to video and audio processing for high-quality Blu-ray disc playback.

Features

  • High-Definition Video Decoding: Supports a wide range of video codecs, including H.264, MPEG-4, VC-1, and others.
  • Advanced Video Processing: Includes features such as de-interlacing, scaling, and noise reduction to enhance picture quality.
  • Multiple Audio Codec Support: Supports various audio formats, including Dolby Digital, DTS, AAC, and MP3.
  • Networking Capabilities: Offers Ethernet connectivity for network access and streaming.
  • Peripheral Interfaces: Includes interfaces like USB, HDMI, and component video for connecting to external devices.

Benefits

  • Exceptional Media Playback: Delivers smooth and high-quality playback of various media formats.
  • Broad Format Compatibility: Supports a wide range of video and audio codecs, ensuring compatibility with diverse media sources.
  • Enhanced User Experience: Provides advanced features, interactive services, and seamless network connectivity.
  • Versatile Connectivity Options: Offers multiple interfaces for connecting to various devices and networks.

Specifications

The SMP8634LF(B) likely features similar specifications to the SMP8634LF, including a high clock speed, ample internal memory, and a range of connectivity interfaces. It supports video resolutions up to 1080p and offers various audio output formats. The '(B)' designation may indicate improvements in power efficiency, processing speed, or support for specific media formats. Detailed specifications may vary based on the specific enhancements included in this variant.

The SMP8634LF(B) media processor provides a robust solution for high-definition set-top boxes, digital media players, and similar devices, possibly with specific enhancements over the base SMP8634LF model. Its comprehensive codec support, advanced video processing, and versatile connectivity contribute to a superior media experience.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess