Products specifications Report Issue?

Category Industrial Automation and Controls - Controllers - Accessories
Mfr Omron
Series CS1D
Package Bulk
Product Status Active
Accessory Type Backplane
For Use With/Related Products CS1 Series
Base Product Number CS1D-BI
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8534.00.0020
Win Source Part Number 1055233-CS1D-BI092
Ultra Librarian 3D Model Ultra Librarian CS1D-BI092 CAD Model

Description

The Omron CS1D-BI092 is a backplane accessory designed for use with CS1 series controllers.

  • Package: Bulk
  • Series: CS1D series
  • Accessory Type: Backplane
  • Standard Package: 1 piece
  • Status: Active product
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS Code: 8534.00.0020
  • Suitable for: Industrial automation and controls applications

You May Also Be Interested in

Phoenix Contact
REL MOD HONEYWELL EXPERION C300
Need more? Email Us
ECAD model for 2905196
Siemens
ETHERNET/IP HEAD ASSEMBLY FOR ET
Need more? Email Us
ECAD model for ZNX:EIP200PRO
Schneider Electric
CBL ASSY MULTIPLE SERIES
Need more? Email Us
ECAD model for SR2CBL08
Phoenix Contact
OPT COMM NANOLINE SERIES RS-232C
Need more? Email Us
ECAD model for 2701179
Phoenix Contact
CONN INLINE SERIES 16 POSITION
Need more? Email Us
ECAD model for 2727611
Phoenix Contact
INTERFACE MOD HONEYWELL EXP C300
Need more? Email Us
ECAD model for 2905197
Phoenix Contact
CONN INLINE SERIES 16 POSITION
Need more? Email Us
ECAD model for 2727624
Phoenix Contact
PLC-RELAY WITH INTEGRATED SWITCH
Need more? Email Us
ECAD model for 2980733
Omron
CP1E BATTERY / Battery CP1E Series
Need more? Email Us
ECAD model for CP1W-BAT01

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention