EN
  • EN
  • DE

SPD23N05

Part No SPD23N05
Manufacturer Siemens
Catalog Electronic Wholesale
Description SIPMOS Power Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1257880-SPD23N05
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPD23N05 CAD Model

Description

The SPD23N05 is an N-Channel Enhancement Mode MOSFET originally manufactured by Siemens, now Infineon Technologies. This MOSFET is designed for efficient power management and switching applications. It is characterized by its low on-resistance and fast switching speed, making it suitable for a wide range of power conversion and control circuits.

Applications:

  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Inverters: Converts DC power to AC power.
  • Motor Control: Controls the speed and direction of DC motors.
  • Load Switching: Efficiently switches power to various loads in electronic systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances overall performance.
  • N-Channel Enhancement Mode: Simplifies gate drive circuitry.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and other logic devices.
  • Avalanche Rated: Provides robustness against voltage transients and inductive kickback.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, leading to higher efficiency.
  • Simplified Circuit Design: Logic level gate drive simplifies the interface with control circuits.
  • Reduced Heat Dissipation: Lower on-resistance results in less heat generation, improving reliability.
  • Robustness: Avalanche rating provides added protection against voltage spikes.
  • Compact Size: Available in standard packages for easy integration.

Additional Details:

The SPD23N05 typically features a drain-source voltage (VDS) of 50V and a continuous drain current (ID) that depends on the operating temperature and package. The gate-source voltage (VGS) is usually rated at ±20V. It is commonly available in a TO-252 or similar surface-mount package for efficient heat dissipation. The RDS(on) value is a critical performance parameter, and it is typically specified in the datasheet for various gate-source voltages. This MOSFET is designed to be RoHS compliant, ensuring it meets environmental regulations. With its combination of low on-resistance, fast switching speed, and robust design, the SPD23N05 is a suitable choice for a variety of power management and switching applications.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Samsung
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Nordic Semiconductors
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess