EN
  • EN
  • DE

SAB8155P

Part No SAB8155P
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022560-SAB8155P
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB8155P CAD Model

Description

The SAB8155P is a Programmable CRT Controller (PCC) manufactured by Siemens. It is designed to generate the video signals and timing signals required to drive a CRT (Cathode Ray Tube) display. This controller provides a flexible and programmable interface for displaying text and graphics on CRT monitors.

Applications:

  • Computer Terminals: Used in early computer terminals for displaying text and graphics.
  • Industrial Control Panels: Employed in industrial control systems for displaying process information.
  • Instrumentation: Incorporated in test and measurement equipment for displaying readings and data.
  • Gaming Machines: Used in arcade games and other gaming machines for generating video output.
  • Early Personal Computers: Utilized in some early PC designs for handling display functions.

Features:

  • Programmable Timing: Allows for flexible configuration of horizontal and vertical timing parameters.
  • Character Generation: Supports character generation for displaying text.
  • Cursor Control: Provides control signals for positioning the cursor on the screen.
  • Light Pen Interface: Includes an interface for connecting a light pen.
  • TTL Compatible: Simplifies interfacing with other digital components.

Benefits:

  • Flexible Display Control: Enables precise control over CRT display parameters.
  • Simplified System Design: Integrated functionality minimizes the need for external components.
  • Versatile Application: Suitable for a wide range of CRT-based display applications.
  • Historical Significance: A key component in early computer and display technology.
  • Reliable Operation: Siemens' manufacturing processes ensure high quality and dependable performance.

Additional Details:

The SAB8155P operates with a 5V power supply and is typically packaged in a DIP (Dual In-line Package). The device generates the horizontal and vertical sync signals, as well as the video signals, required to drive a CRT monitor. The programmable timing parameters allow for customization of the display format. The SAB8155P also includes features such as cursor control and a light pen interface, enhancing its versatility.

You May Also Be Interested in

Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess