EN
  • EN
  • DE

SAB8086-1-P

Part No SAB8086-1-P
Manufacturer Siemens
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090894-SAB8086-1-P
Categories OEM Parts( S )
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAB8086-1-P CAD Model

Description

The SAB8086-1-P is a 16-bit microprocessor manufactured by Siemens. It is a member of the Intel 8086 family, which marked a significant step in microprocessor technology. The 8086 served as the foundation for the x86 architecture that is still prevalent in modern computers.

Applications

  • Early Personal Computers: Used in some of the first IBM PC-compatible computers.
  • Industrial Control Systems: Implemented in industrial automation and control equipment.
  • Embedded Systems: Utilized in a variety of embedded applications.
  • Training and Education: Used in educational settings to teach computer architecture and assembly language programming.

Features

  • 16-bit Architecture: Processes data in 16-bit words.
  • 20-bit Address Bus: Allows access to 1 MB of memory.
  • Segmented Memory Architecture: Uses segments to manage memory.
  • Clock Speed: Operates at a clock speed of 10 MHz (indicated by the -1 suffix).

Benefits

  • Increased Processing Power: Offers significantly better performance than previous 8-bit microprocessors.
  • Large Memory Capacity: Can address up to 1 MB of memory.
  • Foundation for Modern Architectures: Laid the groundwork for the x86 architecture.

Additional Details

The SAB8086-1-P is typically packaged in a ceramic or plastic DIP (Dual In-line Package). It requires a 5V power supply and an external clock signal. The processor includes a set of registers for storing data and addresses, as well as an instruction set for performing various operations. The `-1` in the part number indicates a specific speed grade (typically 10 MHz). The `-P` often indicates a plastic package. Siemens likely manufactured this under license from Intel. Consult Intel's 8086 documentation for detailed specifications, pinouts, and programming information. The segmented memory architecture requires careful programming to manage memory effectively.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess