EN
  • EN
  • DE

PEB20902CVB3

Part No PEB20902CVB3
Manufacturer Siemens
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084526-PEB20902CVB3
Categories OEM Parts(O-R)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEB20902CVB3 CAD Model

Description

The PEB20902CVB3 is an ISDN Communication Controller designed by Siemens. It facilitates the integration of devices into Integrated Services Digital Network (ISDN) environments. This controller manages the complexities of ISDN communication, providing a reliable interface for transmitting voice and data.

Applications

  • ISDN Telephones
  • PBX (Private Branch Exchange) Systems
  • ISDN Routers
  • Terminal Adapters
  • Digital Communication Systems

Features

  • Support for ISDN Basic Rate Interface (BRI)
  • Integrated HDLC controller
  • Flexible interrupt structure
  • Direct Memory Access (DMA) support
  • Low power consumption
  • On-chip clock generation
  • Serial Interface for data transmission

Benefits

  • Simplified ISDN Implementation: The integrated controller simplifies the design and implementation of ISDN communication in diverse applications.
  • Reduced Development Time: Manages complex ISDN protocols, reducing development time for application-specific features.
  • Improved System Performance: High-speed data transmission enables efficient communication over ISDN networks.
  • Lower System Cost: Integration of HDLC and essential functions reduces the need for external components, lowering costs.
  • Enhanced Communication Reliability: Supports standard ISDN protocols for reliable and compatible communication with other ISDN devices.

Technical Specifications

The PEB20902CVB3 specifically supports the ISDN Basic Rate Interface (BRI), offering two B-channels (64 kbps each) and one D-channel (16 kbps). The integrated HDLC controller handles data link layer functions efficiently. DMA support enables rapid data transfer between the controller and the system memory. Designed for low power consumption, it is suitable for embedded applications. It's primarily used in legacy ISDN devices and communication systems. A serial interface is provided for data transmission. The device adheres to relevant ISDN standards to ensure interoperability. It typically comes in a PQFP (Plastic Quad Flat Pack) package for efficient board assembly.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
TURCK
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess