EN
  • EN
  • DE

PEB20901C

Part No PEB20901C
Manufacturer Siemens
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1084524-PEB20901C
Categories OEM Parts(O-R)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PEB20901C CAD Model

Description

The PEB20901C is a ISDN Communication Controller (ICC) from Siemens, designed to manage the complexities of Integrated Services Digital Network (ISDN) communication. It acts as an interface between digital communication lines and processing systems, enabling efficient handling of voice and data transmission over ISDN networks.

Applications

  • ISDN Telephones
  • PBX (Private Branch Exchange) Systems
  • ISDN Routers
  • Terminal Adapters
  • Digital Communication Systems

Features

  • Full support for ISDN Basic Rate Interface (BRI)
  • Integrated HDLC controller
  • Flexible interrupt structure
  • Direct Memory Access (DMA) support
  • Low power consumption
  • On-chip clock generation
  • Serial Interface for data transmission

Benefits

  • Simplified ISDN Implementation: The integrated controller simplifies the design and implementation of ISDN communication in various devices.
  • Reduced Development Time: The controller handles ISDN protocol complexities, allowing developers to concentrate on application-specific features.
  • Improved System Performance: The high-speed data transmission capabilities enable efficient communication over ISDN networks.
  • Lower System Cost: Integration of HDLC and other functions reduces the need for external components.
  • Enhanced Communication Reliability: Supports standard ISDN protocols, ensuring compatibility and reliable communication with other ISDN devices.

Technical Specifications

The PEB20901C supports ISDN Basic Rate Interface (BRI) with two B-channels (64 kbps each) and one D-channel (16 kbps). The HDLC controller manages the data link layer functions. DMA support allows for efficient data transfer between the controller and system memory. The chip is designed for low power consumption, suitable for various embedded applications. It is commonly used in older ISDN devices and communication systems. A serial interface is provided for data transmission. It complies with relevant ISDN standards to ensure interoperability. The package type is often a PQFP (Plastic Quad Flat Pack) to allow for dense board population.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Yageo
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Intel
Need more? Email Us
Harris Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess