The PEB20534H-10V1.1 is an ISDN Subscriber Access Controller (ISAC-S) from Siemens (now Infineon Technologies). It provides the interface between an ISDN network and a subscriber's terminal equipment. This chip integrates the functions needed for basic rate access (BRA) ISDN communication.
Applications:
- ISDN terminal adapters
- ISDN modems
- ISDN network interfaces
- Voice and data communication systems
- Telecommunications equipment
Features:
- ISDN Basic Rate Access (BRA) controller
- Integrated HDLC controller
- Supports various signaling protocols (e.g., DSS1, Euro-ISDN)
- On-chip line interface
- Microcontroller interface for control and configuration
- Low power consumption
Benefits:
- Complete ISDN Interface: Provides all the necessary functions for connecting to an ISDN network.
- Integrated HDLC Controller: Simplifies data communication and protocol handling.
- Flexible Signaling Support: Compatible with different ISDN signaling protocols.
- Simplified System Design: Reduces the number of external components required.
- Low Power Consumption: Suitable for energy-efficient ISDN devices.
Additional Details:
The PEB20534H-10V1.1 typically operates from a 5V power supply. It is packaged in a PQFP package. The device is configured through a microcontroller interface, allowing for flexible control of the ISDN connection. It supports both voice and data communication over the ISDN network.