EN
  • EN
  • DE

IL300B

Part No IL300B
Manufacturer Siemens
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986871-IL300B
Categories OEM Parts(F-I)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IL300B CAD Model

Description

The IL300B is a linear optocoupler manufactured by Siemens (now Vishay). It's designed to provide galvanic isolation between analog signals while maintaining high linearity and accuracy. This optocoupler is ideal for use in industrial control, medical equipment, and other applications requiring precise signal isolation.

Applications

  • Industrial Control Systems
  • Medical Equipment
  • Data Acquisition Systems
  • Power Monitoring
  • Analog Signal Isolation
  • Process Control
  • Instrumentation Amplifiers

Features

  • High Linearity: Provides accurate signal transfer with minimal distortion.
  • Galvanic Isolation: Isolates input and output circuits to prevent ground loops and noise.
  • Wide Bandwidth: Supports a broad range of signal frequencies.
  • Low Input Bias Current: Minimizes errors due to input loading.
  • High Common-Mode Rejection: Rejects common-mode noise and interference.
  • Stable Transfer Characteristics: Maintains consistent performance over temperature and time.
  • UL and VDE Approved: Meets safety standards for isolation.

Benefits

  • Improved Signal Accuracy: High linearity ensures precise signal transmission.
  • Enhanced Safety: Galvanic isolation protects equipment and personnel from high voltage.
  • Reduced Noise: Isolation prevents ground loops and minimizes noise interference.
  • Simplified System Design: Integrated design reduces component count and simplifies layout.
  • Increased Reliability: Stable transfer characteristics ensure long-term performance.
  • Compliance with Safety Standards: UL and VDE approvals demonstrate adherence to safety requirements.
  • Provides signal isolation in harsh environments

Additional Details

The IL300B optocoupler typically consists of an LED and two matched photodiodes. The input signal modulates the LED's light output, which is then detected by the photodiodes. A feedback loop is used to maintain linearity and compensate for LED aging and temperature variations. The isolation voltage is typically rated at several kilovolts. The current transfer ratio (CTR) is tightly controlled to ensure accurate signal transfer. These optocouplers are used in a wide variety of analog isolation applications, where accuracy and reliability are critical.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Hewlett Packard
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess