EN
  • EN
  • DE

DL1414T

Part No DL1414T
Manufacturer Siemens
Catalog OEM Parts (C - E)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027970-DL1414T
Categories OEM Parts(C-E)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DL1414T CAD Model

Description

The DL1414T is an intelligent alphanumeric display integrated circuit manufactured by Siemens. It is a four-character, 16-segment display driver with built-in memory and character generator. Each character is formed using a 5x7 dot matrix allowing for a wide range of characters and symbols to be displayed. This device was commonly used in various embedded systems, instrumentation, and consumer electronics requiring a compact and versatile display solution.

Applications

  • Handheld Instruments: Digital multimeters, frequency counters, and other portable measurement devices.
  • Panel Meters: Displaying readings in industrial control panels and laboratory equipment.
  • Point-of-Sale (POS) Terminals: Showing transaction information and customer messages.
  • Security Systems: Displaying alarm status and system messages.
  • Telecommunications Equipment: Displaying call information and system status on telephones and modems.

Features

  • Four-Character Display: Displays four alphanumeric characters.
  • 16-Segment Display: Each character is formed using a 5x7 dot matrix.
  • Built-in Memory: Includes on-chip RAM for storing display data.
  • Character Generator: Contains a ROM-based character generator for displaying standard characters.
  • TTL Compatible: Interfaces directly with TTL logic circuits.

Benefits

  • Compact Size: Provides a complete display solution in a single integrated circuit.
  • Versatile Display: Capable of displaying a wide range of characters and symbols.
  • Easy to Interface: Simple to connect to microprocessors and other digital systems.
  • Reduced Component Count: Integrates display driver, memory, and character generator into a single chip.
  • Enhanced Readability: Provides a clear and easy-to-read display.

Additional Details

The DL1414T typically operates on a 5V power supply. It requires external components such as resistors for current limiting. The device is controlled through a parallel interface, allowing for easy data loading and display updates. The character generator typically supports a standard ASCII character set, but custom characters can also be defined by directly writing to the display memory. The specific display brightness and contrast can be adjusted by varying the current limiting resistors. The manufacturer's datasheet provides detailed information on electrical characteristics, timing diagrams, and recommended operating conditions. It is essential to consult the datasheet for proper integration and optimal performance within the intended application.

You May Also Be Interested in

Holystone
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0104

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess