EN
  • EN
  • DE

BSM50GB120DN2

Part No BSM50GB120DN2
Manufacturer Siemens
Catalog IGBTs - Modules
Description IGBT Power Module (Half-bridge Including fast free-wheeling diodes Package with insulated metal base plate)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1154778-BSM50GB120DN2
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSM50GB120DN2 CAD Model

Description

The BSM50GB120DN2 is an IGBT (Insulated Gate Bipolar Transistor) module manufactured by Siemens (now Infineon Technologies). It is designed for high-power switching applications requiring high efficiency and reliability.

Applications:

  • Inverter drives
  • UPS (Uninterruptible Power Supplies)
  • Welding equipment
  • Induction heating
  • Power factor correction (PFC) circuits
  • Renewable energy systems (solar inverters, wind turbines)

Features:

  • IGBT chip technology
  • Low VCE(sat) (collector-emitter saturation voltage)
  • High short-circuit capability
  • Integrated free-wheeling diodes
  • Isolated baseplate
  • Low inductance module design

Benefits:

  • Enables efficient power conversion
  • Reduces power losses
  • Provides robust performance in demanding applications
  • Simplified circuit design with integrated diodes
  • Improved thermal performance
  • Reduces EMI (electromagnetic interference)

Technical Specifications:

  • Collector-Emitter Voltage (VCE): 1200V
  • Collector Current (IC): 50A
  • Gate-Emitter Voltage (VGE): ±20V
  • Short Circuit Withstand Time: 10 µs
  • Operating Temperature: -40°C to +150°C
  • Module Type: Sixpack

Note: Always refer to the manufacturer's datasheet for precise specifications, application notes, and safety guidelines related to the BSM50GB120DN2 IGBT module.

You May Also Be Interested in

Powerex Inc.
IGBT MOD 1200V 150A 1100W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 150A 1150W
Lowest to $124.5402
Powerex Inc.
IGBT MOD 1200V 600A 2080W
Lowest to $200.0395
Powerex Inc.
IGBT MOD 1700V 100A 960W
Need more? Email Us
Powerex Inc.
IGBT MOD 1400V 300A 2100W
Need more? Email Us
Powerex Inc.
IGBT MOD 1700V 500A 5000W
Lowest to $118.9049
Powerex Inc.
IGBT MOD 600V 100A 400W
Need more? Email Us
Powerex Inc.
IGBT MOD 1200V 35A 355W
Need more? Email Us
Powerex Inc.
IGBT MOD 600V 150A 600W / IGBT Module Half Bridge 600 V 150 A 600 W Chassis Mount Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess