EN
  • EN
  • DE

BBY52

Part No BBY52
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon Tuning Diode (High Q hyperabrupt dual tuning diode Designed for low tuning voltage operation)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1151833-BBY52
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BBY52 CAD Model

Description

The BBY52 is a variable capacitance diode, also known as a varactor diode or varicap. It's a semiconductor diode whose capacitance varies as a function of the voltage applied to its terminals. These diodes are commonly used in electronic tuning systems and voltage-controlled oscillators.

The BBY52, manufactured by Siemens, is specifically designed for electronic tuning applications. Its key characteristic is its ability to change capacitance in response to changes in reverse voltage. This feature makes it indispensable in circuits where frequency or impedance needs to be adjusted dynamically.

Applications:

  • Electronic Tuning Systems: Used in radios and televisions for tuning to different frequencies.
  • Voltage-Controlled Oscillators (VCOs): Essential components in signal generators and frequency synthesizers.
  • Frequency Multipliers: Employed to generate higher frequencies from a lower frequency source.
  • Parametric Amplifiers: Used for amplifying signals with minimal noise.
  • Automatic Frequency Control (AFC) Circuits: Stabilize the frequency of oscillators.

Features:

  • Variable Capacitance: Capacitance changes with applied reverse voltage.
  • Low Series Resistance: Minimizes losses in tuning circuits.
  • High Tuning Ratio: Offers a wide range of capacitance variation.
  • Fast Response Time: Enables quick and precise frequency adjustments.
  • Small Package Size: Suitable for compact electronic devices.

Benefits:

  • Precise Frequency Control: Allows for accurate tuning in radio and television applications.
  • Stable Oscillation: Provides a stable and reliable frequency source in VCOs.
  • Efficient Frequency Multiplication: Enables the generation of higher frequencies with minimal power loss.
  • Low Noise Amplification: Ensures high-quality signal amplification in parametric amplifiers.
  • Automatic Frequency Stabilization: Maintains a constant frequency in AFC circuits.

The BBY52's specifications typically include a capacitance range (e.g., from a few picofarads to tens of picofarads) and a maximum reverse voltage rating. Its performance is optimized for use in the VHF and UHF frequency ranges, making it suitable for a wide range of communication and instrumentation applications. By carefully selecting the BBY52 and designing appropriate biasing circuitry, engineers can achieve precise and reliable electronic tuning and frequency control in their designs.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess