EN
  • EN
  • DE

BAR64-05W

Part No BAR64-05W
Manufacturer Siemens
Catalog END - OF - LIFE
Description Silicon PIN Diode (High voltage current controlled RF resistor for RF attenuator and switches Frequency range above 1 MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1151300-BAR64-05W
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAR64-05W CAD Model

Description

The BAR64-05W is a silicon PIN diode manufactured by Siemens (now Infineon Technologies). PIN diodes are semiconductor devices that are used in radio frequency (RF) and microwave applications as switches, attenuators, limiters, and phase shifters. The key feature of PIN diodes is their ability to change their resistance depending on the applied current or voltage.

Applications

  • RF Switches: Used to switch signals on or off in RF circuits.
  • Attenuators: Used to control the signal level in RF circuits.
  • Limiters: Protect sensitive receiver circuits from high-power signals.
  • Phase Shifters: Adjust the phase of RF signals.
  • Voltage Variable Resistors (VVR): Used in automatic gain control (AGC) circuits.

Features

  • Low Forward Resistance: Minimizes insertion loss when the diode is conducting.
  • Fast Switching Speed: Allows rapid switching between on and off states.
  • Low Capacitance: Reduces signal distortion at high frequencies.
  • Surface Mount Package: Facilitates automated assembly.
  • High Isolation: Provides good signal isolation in the off state.

Benefits

  • Efficient RF Switching: Enables high-performance switching in RF and microwave circuits.
  • Precise Signal Control: Allows for accurate attenuation and limiting.
  • Compact Design: Suitable for use in small, portable devices.
  • Improved System Performance: Enhances overall RF and microwave system performance.

Technical Specifications

Typical technical specifications (consult the datasheet for definitive values):

Forward Voltage (VF): e.g., 0.85V at a specific forward current. Reverse Voltage (VR): e.g., 30V maximum. Forward Resistance (RF): e.g., 1.2 Ohms at a specified forward current. Junction Capacitance (CJ): e.g., 0.3 pF at a specific reverse voltage. Operating Frequency: Varies, often suitable for frequencies up to several GHz. Package Type: SOD-323 or similar surface mount package.

The BAR64-05W PIN diode is a valuable component for RF engineers, providing versatile solutions for signal control in various communication and radar systems. Its small size and robust characteristics make it suitable for modern wireless applications.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
790+ $0.0633 $50.0070
1,930+ $0.0519 $100.1670
2,985+ $0.0503 $150.1455
4,110+ $0.0487 $200.1570
5,310+ $0.0471 $250.1010
7,110+ $0.0422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 790 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess