EN
  • EN
  • DE

PST8220NR

Part No PST8220NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282445-PST8220NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST8220NR CAD Model

Description

The PST8220NR is a voltage detector IC manufactured by Mitsumi Electric. This device is specifically designed to monitor voltage levels and trigger a reset signal or other protective action when the voltage falls below a predetermined threshold. It is commonly used to prevent damage to sensitive electronic components and ensure the stable operation of various electronic systems.

Applications:

  • Microcontroller/Microprocessor Reset: Provides a reliable reset signal for microcontrollers and microprocessors during undervoltage conditions.
  • Power Supply Supervision: Monitors the output voltage of power supplies and triggers an alarm or shutdown if the voltage drops too low.
  • Battery-Powered Devices: Protects batteries from deep discharge by shutting down the device when the battery voltage reaches a critical level.
  • Memory Protection: Prevents data corruption in memory devices by initiating a safe shutdown during power failures.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to ensure safe and reliable operation.

Features:

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • High-Precision Detection Voltage: Provides accurate voltage monitoring for reliable undervoltage detection.
  • Small Package Size: Allows for compact circuit designs and space-saving applications.
  • Open Drain Output: Offers flexible interfacing with various logic circuits.
  • Wide Operating Voltage Range: Operates within a broad range of input voltages.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions and data loss due to undervoltage conditions.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits with minimal external components.
  • Cost-Effective Solution: Provides reliable voltage monitoring at a low cost.
  • Protection of Sensitive Components: Safeguards electronic components from damage due to undervoltage.

Additional Details:

The PST8220NR features an open drain output, which requires an external pull-up resistor for proper operation. The detection voltage is fixed, providing a specific threshold for undervoltage detection. It's commonly used in applications demanding precise and reliable voltage monitoring, ensuring stable and safe operation of electronic devices. Its small package contributes to efficient board space utilization. This device is designed to function within a specified temperature range, ensuring consistent performance in diverse environments. The PST8220NR's low current consumption is particularly advantageous for applications where minimizing power usage is crucial.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess