EN
  • EN
  • DE

M74HC4051AD

Part No M74HC4051AD
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018956-M74HC4051AD
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC4051AD CAD Model

Description

ON Semiconductor M74HC4051AD Multiplexer/Demultiplexer IC

The ON Semiconductor M74HC4051AD is a high-performance silicon-gate CMOS device that serves as a single 8-channel multiplexer/demultiplexer with three binary control inputs (S1, S2, and S3), an enable input (E), and an 8-channel I/O (V1-V8). It is part of the HC family, which means it has the capability to operate with a wide range of supply voltages from 2V to 6V, and it features low input current, making it ideal for a variety of applications where low power consumption is critical.

This versatile component can be used in both analog and digital applications due to its high on/off output voltage ratio, low crosstalk between switches, and high bandwidth. The M74HC4051AD can handle both digital and analog signals, and the signals can pass through in both directions. This makes it a great choice for tasks such as signal routing, data acquisition systems, and analog-to-digital conversion.

The device is fabricated with silicon gate C2MOS technology, which provides several advantages such as fast switching speeds, low quiescent power dissipation, and reduced susceptibility to damage from static discharge. The M74HC4051AD is also characterized for operation from -55°C to +125°C, ensuring reliable performance in a broad range of environmental conditions.

With its standard 16-pin SOIC package, the M74HC4051AD is easy to integrate into various circuit designs. The package is also lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. Furthermore, the ON Semiconductor's commitment to quality ensures that the M74HC4051AD meets stringent reliability standards, making it a dependable choice for critical applications in the industrial, automotive, and consumer electronics sectors.

Whether you're designing a complex communication system or a simple analog interface, the M74HC4051AD from ON Semiconductor provides the functionality and reliability needed to efficiently manage multiple signal paths within your electronic designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess