EN
  • EN
  • DE

6ES72141BD210XB0

Part No 6ES72141BD210XB0
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Siemens 6ES7214-1BD21-0XB0 - 6ES72141BD210XB0
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 961913-6ES72141BD210XB0
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6ES72141BD210XB0 CAD Model

Description

The 6ES7214-1BD23-0XB8 is a SIMATIC S7-1200 Compact CPU manufactured by Siemens. This CPU is part of the S7-1200 series, which is designed for a wide range of automation applications. This compact CPU is suitable for small to medium-sized automation tasks requiring integrated I/O and communication capabilities.

Applications

  • Small to medium-sized machine control
  • Automated conveyor systems
  • Packaging machinery
  • HVAC systems
  • Simple robotic applications

Features

  • Integrated digital and analog I/O
  • PROFINET communication interface
  • Compact design for space-saving installation
  • Integrated web server for diagnostics and monitoring
  • Real-time clock
  • Integrated high-speed counters

Benefits

  • Simplified programming with TIA Portal
  • Scalable performance for various application needs
  • Reduced wiring and installation costs due to integrated I/O
  • Enhanced diagnostics and troubleshooting capabilities
  • Flexible communication options for network integration
  • Easy integration with other SIMATIC components

Additional Details

The SIMATIC S7-1200 CPUs are programmed using Siemens' Totally Integrated Automation (TIA) Portal, providing a unified engineering environment for PLC programming, HMI configuration, and network setup. The 6ES7214-1BD23-0XB8 CPU supports various programming languages, including ladder logic (LAD), function block diagram (FBD), and structured control language (SCL). The CPU's memory capacity determines the size and complexity of the programs it can execute. It also includes integrated security features to protect against unauthorized access and manipulation.

The integrated PROFINET interface allows for seamless communication with other devices and systems, such as HMI panels, drives, and other PLCs. The integrated web server provides a user-friendly interface for monitoring the CPU's status, diagnosing faults, and accessing system information remotely. The real-time clock enables accurate time-stamping of events and allows for time-based control of processes.

The S7-1200 series is designed for robustness and reliability in industrial environments. It meets various industry standards for EMC immunity, vibration resistance, and temperature range. Its compact design makes it suitable for installation in tight spaces, and its integrated features reduce the need for external components, simplifying system design and reducing costs.

You May Also Be Interested in

Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess