EN
  • EN
  • DE

5SJ43137HG42

Part No 5SJ43137HG42
Manufacturer Siemens
Catalog Circuit Breakers
Description Circuit breaker 10kA, 3-pole, C, 13A according to UL 489-480Y/277V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006204-5SJ43137HG42
Categories Circuit Breakers
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5SJ43137HG42 CAD Model

Description

The Siemens 5SJ43137HG42 is a miniature circuit breaker (MCB) from the SENTRON series. This MCB is designed to protect electrical circuits from overloads and short circuits in residential, commercial, and industrial applications. It provides reliable protection for equipment and personnel, helping to prevent electrical fires and other hazards.

Applications:

  • Residential Electrical Panels: Protects circuits for lighting, appliances, and outlets.
  • Commercial Buildings: Used in distribution boards to protect branch circuits in offices, retail spaces, and other commercial establishments.
  • Industrial Control Panels: Protects control circuits for machinery and equipment.
  • Renewable Energy Systems: Provides overcurrent protection in solar and wind power installations.
  • HVAC Systems: Protects circuits for heating, ventilation, and air conditioning equipment.
  • Lighting Systems: Ensures safety and reliability of lighting circuits.

Features:

  • Overload Protection: Automatically trips the circuit to prevent damage from excessive current.
  • Short Circuit Protection: Quickly interrupts the circuit during a short circuit to minimize damage.
  • Thermal-Magnetic Trip Mechanism: Provides reliable and consistent protection across a range of operating conditions.
  • Current Limiting: Reduces the peak current during a short circuit, minimizing stress on downstream components.
  • DIN Rail Mounting: Allows for easy installation in standard distribution boards.
  • Clear Indication: Provides visual indication of the breaker's status (on, off, tripped).
  • High Breaking Capacity: Able to safely interrupt high fault currents.

Benefits:

  • Enhanced Safety: Protects against electrical hazards, reducing the risk of fires and injuries.
  • Equipment Protection: Prevents damage to electrical equipment from overloads and short circuits.
  • Increased Reliability: Ensures consistent and reliable performance, minimizing downtime.
  • Easy Installation: DIN rail mounting simplifies installation and maintenance.
  • Compliance: Meets relevant industry standards and regulations.
  • Long Service Life: Designed for durability and long-term performance.

Additional Details:

The Siemens 5SJ43137HG42 typically has a specific current rating (e.g., 10A, 16A, 20A) and a voltage rating appropriate for the intended application. It also has a specific breaking capacity, which indicates the maximum fault current it can safely interrupt. The trip curve (e.g., B, C, D) defines the breaker's response time to overloads and short circuits. The device complies with IEC standards, ensuring safety and performance. The housing material is designed to be flame retardant and resistant to environmental factors. Auxiliary contacts can often be added to provide remote indication of the breaker's status.

It's also important to select the appropriate MCB based on the specific application requirements, considering factors such as the load current, voltage, and fault current levels. Regular inspection and testing are recommended to ensure the MCB is functioning correctly and providing adequate protection.

You May Also Be Interested in

Schurter Inc.
CIR BRKR THRM 5A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 12A 240VAC 60VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 1A 240VAC 28VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 3A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 5A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 15A 240VAC 32VDC
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 6A 240VAC 32VDC
Need more? Email Us
Littelfuse Inc.
CIRCUIT BREAKER 150A
Need more? Email Us
Schurter Inc.
CIR BRKR THRM 8A 240VAC 60VDC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess