EN
  • EN
  • DE

3WL91110AT440AA0

Part No 3WL91110AT440AA0
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens RNV_NA 3WL9111-0AT44-0AA0 - 3WL91110AT440AA0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046531-3WL91110AT440AA0
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3WL91110AT440AA0 CAD Model

Description

The Siemens 3WL9111-0AT44-0AA0 is a spare part or accessory for a Siemens 3WL air circuit breaker (ACB). Without more specific information, it's challenging to provide a detailed description, as the exact function depends on what part it is. However, in general, spare parts and accessories for ACBs are designed to maintain, repair, or enhance the functionality of the circuit breaker.

Applications:

  • Maintenance of 3WL Air Circuit Breakers: Used to replace worn or damaged parts.
  • Repair of 3WL Air Circuit Breakers: Used to fix malfunctioning circuit breakers.
  • Upgrading 3WL Air Circuit Breakers: Adds functionality or improves performance.

Possible Features (depending on the actual part):

  • Contact Replacement: Could be replacement contacts for the circuit breaker.
  • Operating Mechanism Components: Could be parts for the operating mechanism.
  • Tripping Unit Accessories: Could be accessories for the tripping unit.
  • Connection Components: Could be connection components for cables or busbars.
  • Enclosure Parts: Could be parts of the circuit breaker enclosure.

Possible Benefits (depending on the actual part):

  • Restored Functionality: Replacing a faulty part restores the circuit breaker to its full functionality.
  • Extended Service Life: Replacing worn parts extends the service life of the circuit breaker.
  • Improved Reliability: Using genuine Siemens parts ensures reliable performance.
  • Enhanced Safety: Proper maintenance enhances safety by preventing malfunctions.

Additional Details:

Since the exact nature of the Siemens 3WL9111-0AT44-0AA0 part is unknown without further research, it is critical to consult the Siemens documentation for the specific 3WL air circuit breaker model it is intended for. This documentation will provide detailed information on the part's function, installation instructions, and compatibility. Using the correct part is crucial for ensuring the safe and reliable operation of the circuit breaker. Parts may include items such as terminal covers, trip units, closing coils, or auxiliary switches. Always use qualified personnel for installation and maintenance of circuit breakers and related parts.

Without more information about this specific part number, a more detailed and accurate description is not possible.

You May Also Be Interested in

Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Omron
RPS12E
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess