EN
  • EN
  • DE

3VA2440-6HN42-0AA0

Part No 3VA2440-6HN42-0AA0
Manufacturer Siemens
Catalog OEM Parts (0 - 9)
Description Siemens RNV_NA 3VA2440-6HN42-0AA0 - 3VA24406HN420AA0
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103716-3VA2440-6HN42-0AA0
Categories OEM Parts(0-9)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3VA2440-6HN42-0AA0 CAD Model

Description

The Siemens 3VA2440-6HN42-0AA0 is a molded case circuit breaker (MCCB) from the 3VA series, designed for reliable protection of electrical systems. This circuit breaker is engineered to provide overload and short-circuit protection in various industrial and commercial applications. It's a crucial component for ensuring the safety and continuity of power distribution networks.

Applications:

  • Power distribution in commercial buildings
  • Industrial machinery protection
  • Motor control centers (MCCs)
  • Generator protection
  • Renewable energy systems (solar, wind)

Features:

  • Rated current: 400A
  • Breaking capacity: N-frame, standard breaking capacity
  • Trip unit: Electronic trip unit (ETU) with adjustable parameters
  • Number of poles: 4-pole (4P) configuration
  • Compliance: IEC 60947-2 standard
  • Voltage rating: Up to 690V AC
  • Overload protection: Adjustable overload settings to match specific load requirements
  • Short-circuit protection: Instantaneous short-circuit trip for fast response to fault conditions
  • Status indication: Visual trip indication for easy identification of tripped breakers
  • Mounting: Suitable for fixed mounting
  • Accessories: Wide range of accessories available for customization and enhanced functionality, including auxiliary contacts, shunt trips, and undervoltage releases.

Benefits:

  • Enhanced system protection: Reliable overload and short-circuit protection minimizes equipment damage and downtime.
  • Improved safety: Fast response to fault conditions enhances electrical safety for personnel and equipment.
  • Increased uptime: Minimizes interruptions to power distribution, ensuring continuous operation of critical systems.
  • Flexible configuration: Adjustable trip settings allow customization for specific application needs.
  • Easy installation and maintenance: Standard design and readily available accessories simplify installation and maintenance procedures.
  • Compliance with industry standards: Meets IEC 60947-2 standards, ensuring quality and reliability.

Additional Details:

The Siemens 3VA2 MCCBs are known for their robust construction and reliable performance. The electronic trip unit allows precise adjustment of protection parameters, ensuring optimal protection for connected equipment. The 4-pole configuration makes it suitable for a wide range of applications, including those with neutral conductors. The availability of various accessories further enhances the flexibility and adaptability of the 3VA2440-6HN42-0AA0 circuit breaker.

You May Also Be Interested in

Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Dell
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess