EN
  • EN
  • DE

PBY201209T-151Y-S

Part No PBY201209T-151Y-S
Manufacturer Yageo
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yageo
Win Source Part Number 268628-PBY201209T-151Y-S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBY201209T-151Y-S CAD Model

Description

The PBY201209T-151Y-S is a high-frequency multilayer chip inductor manufactured by Yageo. It is designed for applications requiring a small form factor and high performance, such as wireless communication devices and RF circuits. This inductor provides excellent filtering, impedance matching, and tuning capabilities.

Applications

  • Mobile Phones
  • Wireless Communication Equipment
  • RF Modules
  • Bluetooth Devices
  • GPS Systems
  • Filtering Circuits
  • Impedance Matching Networks

Features

  • Compact Size: 2.0 x 1.2 x 0.9 mm
  • High Self-Resonant Frequency (SRF)
  • Excellent Q Factor
  • Multilayer Construction for Reliability
  • Surface Mount Device (SMD)
  • Inductance Value: 0.15 μH

Benefits

  • Effective Filtering: Reduces unwanted noise in high-frequency circuits, improving signal quality.
  • Optimized Impedance Matching: Maximizes power transfer and minimizes signal loss between circuit stages.
  • Stable Performance: The multilayer construction ensures stable inductance and high reliability under various operating conditions.
  • Miniaturization: Allows for compact design in small electronic devices.
  • Easy Assembly: Surface mount design simplifies automated assembly and reduces manufacturing costs.
  • High Frequency Capability: Specifically designed for high-frequency applications.

Specifications

The PBY201209T-151Y-S features an inductance value of 0.15 μH. It is designed for surface mount applications and has a small footprint. The component is constructed using a multilayer process to ensure high reliability and consistent performance. It is also RoHS compliant.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess