Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr Siemens
Package Box
Product Status Active
Switch Type Pushbutton
Shape Round
Color Clear
Illumination Illuminated
For Use With/Related Products 3SB2 Series
Mounting Type Snap Fit
Base Product Number 3SB2901
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 973079-3SB29015MC
Ultra Librarian 3D Model Ultra Librarian 3SB29015MC CAD Model

Description

The Siemens Switch Cap is a high-quality accessory designed for switches in the 3SB2 series.

  • Series: 3SB2
  • Package: Box
  • Standard Package: 10 Pieces
  • Design: Illuminated
  • Mounting Type: Snap-Fit
  • Product Status: Active
  • Color: Clear

You May Also Be Interested in

C&K Components
CAP PUSHBUTTON SQUARE RED
Need more? Email Us
ECAD model for G004R
Omron
CAP PUSHBUTTON ROUND GREEN
Need more? Email Us
ECAD model for A165L-TGY
NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
ECAD model for AT4064A
NKK Switches
CAP TOGGLE PADDLE GRAY
Need more? Email Us
ECAD model for AT467H
Omron
CAP PUSHBUTTON SQUARE BLUE
Need more? Email Us
ECAD model for A16ZA-5001A
MEC Switches
CAP TACTILE SQUARE FROSTED WHITE
Need more? Email Us
ECAD model for 1TS16
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
ECAD model for 1FS091
NKK Switches
CAP TOGGLE BAT RED
Need more? Email Us
ECAD model for AT415C
C&K Components
CAP PUSHBUTTON ROUND BLACK
Lowest to $1.6019
ECAD model for 508102000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention