EN
  • EN
  • DE

A165L-TGY

Part No A165L-TGY
Manufacturer Omron
Catalog Switches Accessories - Caps
Description CAP PUSHBUTTON ROUND GREEN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Switch Type Pushbutton
Shape Round
Color Green
Illumination Illuminated
For Use With/Related Products A16 Series
Mounting Type Snap Fit
Size 15.10mm Dia x 3.50mm H
Ultra Librarian 3D Model Ultra Librarian A165L-TGY CAD Model

Description

NULL

You May Also Be Interested in

NKK Switches
CAP TOGGLE BAT BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/RED
Need more? Email Us
EAO
MUSHROOM-HEAD CAP BLACK D40 PLAS
Need more? Email Us
Dialight
SWITCH CAP RED
Need more? Email Us
Honeywell
BUTTON FOR SWES AND INDICATORS
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND GRAY
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/GRN
Need more? Email Us
EAO
CAP PUSHBUTTON RECTANGLE BLUE
Need more? Email Us
MEC Switches
CAP TACTILE ROUND RED
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess