EN
  • EN
  • DE

3RW44552BC45

Part No 3RW44552BC45
Manufacturer Siemens
Catalog Industrial Equipment
Description Siemens 3RW44552BC45 - 3RW44552BC45
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050874-3RW44552BC45
Categories Industrial Equipment
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 3RW44552BC45 CAD Model

Description

The Siemens 3RW4455-2BC45 is a SIRIUS soft starter. Soft starters are used to gradually increase the voltage applied to a motor during startup, reducing mechanical stress on the motor and connected equipment, and limiting inrush current. This particular model is designed for three-phase asynchronous motors.

Applications:

  • Pumps: Reduces water hammer and mechanical stress during pump startup.
  • Fans: Minimizes belt slippage and mechanical wear during fan startup.
  • Conveyors: Provides smooth acceleration and deceleration of conveyors.
  • Compressors: Limits inrush current and reduces mechanical stress on compressors.
  • Mixers: Prevents sudden jolts and reduces stress on mixer components.
  • Saws: Smooth start of saw motors reduces blade wear and breakage.

Features:

  • Soft Starting: Gradually increases the voltage applied to the motor during startup.
  • Torque Control: Provides adjustable torque control during startup.
  • Current Limiting: Limits the inrush current during startup.
  • Motor Protection: Provides protection against overloads, phase loss, and other faults.
  • Bypass Contactor: Automatically bypasses the soft starter after startup to minimize heat dissipation.
  • Adjustable Parameters: Allows for customization of startup and shutdown characteristics.
  • Communication Interfaces: Supports various communication protocols for remote monitoring and control.

Benefits:

  • Reduced Mechanical Stress: Soft starting reduces mechanical stress on the motor and connected equipment.
  • Limited Inrush Current: Reduces the inrush current during startup, minimizing voltage dips.
  • Extended Motor Life: Reduces stress on the motor, extending its lifespan.
  • Energy Savings: Bypass contactor minimizes heat dissipation and energy consumption.
  • Improved System Reliability: Motor protection features enhance system reliability.
  • Easy Installation: Compact design simplifies installation.

Additional Details:

The Siemens 3RW4455-2BC45 typically has a specific voltage rating, current rating, and motor power rating. It supports various communication protocols, such as Profibus and Modbus. The soft starter is designed for DIN rail mounting or panel mounting. It requires a specific power supply voltage. It is essential to follow the manufacturer's recommendations for wiring and installation. The soft starter complies with relevant industry standards and regulations. Adjustable parameters include the starting voltage, starting time, and current limit. The device provides diagnostic information for troubleshooting.

Proper configuration and programming are essential for optimal performance. Regular maintenance, including software updates, is recommended to ensure long-term reliability and security.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SBL13(F)
Need more? Email Us
Molex, LLC
RUB BOX FOR WPROOF OUTLET BOX
Need more? Email Us
Schneider Electric
HARMONY XAC, PENDANT CONTROL STA
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess