EN
  • EN
  • DE

SMS1010

Part No SMS1010
Manufacturer Siano
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siano
Win Source Part Number 329663-SMS1010
Popularity Low
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SMS1010 CAD Model

Description

The Siano SMS1010 is a high-performance silicon tuner designed for terrestrial and cable TV reception. It is a single-chip solution that integrates all the necessary functions for receiving and demodulating digital TV signals. This tuner is designed to meet the stringent requirements of modern TV broadcasting standards, ensuring high-quality signal reception and robust performance in various environments.

Applications:

  • Digital Terrestrial Television (DTT) receivers
  • Digital Cable Television (DVB-C) receivers
  • Set-top boxes (STBs)
  • USB TV dongles
  • PC TV cards
  • Integrated Digital Televisions (IDTVs)

Features:

  • Wide input frequency range: Covers VHF and UHF bands for terrestrial TV and cable TV frequencies.
  • Low noise figure: Ensures excellent sensitivity and reception of weak signals.
  • High linearity: Provides robust performance in the presence of strong signals and interference.
  • Integrated channel filters: Improves selectivity and reduces interference from adjacent channels.
  • Automatic Gain Control (AGC): Maintains optimal signal levels for demodulation, ensuring stable performance.
  • I2C control interface: Allows for easy configuration and control by a host processor.
  • Low power consumption: Suitable for battery-powered devices and energy-efficient applications.
  • Compact package: Enables integration into small form-factor devices.

Benefits:

  • Improved Signal Reception: The low noise figure and high linearity of the SMS1010 enable excellent reception of both weak and strong signals, resulting in a better viewing experience.
  • Reduced Interference: Integrated channel filters minimize interference from adjacent channels, ensuring clear and stable picture quality.
  • Simplified System Design: The single-chip solution reduces the number of external components required, simplifying system design and reducing BOM cost.
  • Easy Integration: The I2C control interface allows for easy integration with a host processor, enabling quick and efficient development.
  • Lower Power Consumption: The low power consumption of the SMS1010 makes it suitable for battery-powered devices and reduces overall system power consumption.
  • Compact Form Factor: The compact package enables integration into small form-factor devices, making it ideal for USB TV dongles and other portable applications.

The SMS1010 is a versatile and high-performance tuner that is well-suited for a wide range of digital TV applications. Its advanced features and benefits make it an excellent choice for manufacturers looking to develop high-quality and reliable TV receivers.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1876 $65.6280
65+ $1.7949 $116.6685
100+ $1.7394 $173.9400
140+ $1.6828 $235.5920
180+ $1.6274 $292.9320
240+ $1.4588 $350.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess