EN
  • EN
  • DE

LT455DU

Part No LT455DU
Manufacturer Shoulder Electronics Limited.
Catalog OEM Parts (J - L)
Description Filter, Ceramic, 0.455 MHz, 20 KHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1014061-LT455DU
Categories OEM Parts(J-L)
Manufacturer Shoulder Electronics Limited.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT455DU CAD Model

Description

The LT455DU is a ceramic filter manufactured by Shoulder Electronics Limited. It is designed for use in intermediate frequency (IF) stages of radio receivers, specifically at a center frequency of 455 kHz. This filter is commonly used in applications such as AM radios, communication devices, and other electronic systems requiring selective filtering around 455 kHz.

Applications

  • AM Radios
  • Communication Devices (e.g., Walkie-Talkies)
  • IF Stages of Radio Receivers
  • Signal Processing Systems

Features

  • Center Frequency of 455 kHz: Designed to filter signals around a center frequency of 455 kHz.
  • Ceramic Filter: Utilizes ceramic materials for filtering, providing stable and reliable performance.
  • Narrow Bandwidth: Offers a narrow bandwidth, allowing for selective filtering of desired signals while rejecting unwanted frequencies.
  • Low Insertion Loss: Exhibits low insertion loss, minimizing signal attenuation within the passband.
  • High Selectivity: Provides high selectivity, effectively rejecting signals outside the passband.
  • Compact Size: Comes in a compact package for easy integration into PCB designs.

Benefits

  • Selective Filtering: Narrow bandwidth allows for selective filtering of desired signals, improving signal quality and reducing interference.
  • Stable Performance: Ceramic materials provide stable and reliable performance over time and temperature.
  • Minimal Signal Attenuation: Low insertion loss minimizes signal attenuation, preserving signal strength within the passband.
  • Effective Interference Rejection: High selectivity effectively rejects signals outside the passband, reducing interference from unwanted frequencies.
  • Easy Integration: Compact size allows for easy integration into PCB designs.

Additional Details

The LT455DU typically comes in a through-hole or surface-mount package. The specific bandwidth, insertion loss, and selectivity specifications are specified in the Shoulder Electronics Limited datasheet. It's crucial to refer to the datasheet for detailed specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability. Proper impedance matching is essential for minimizing signal reflections and maximizing filter performance.

You May Also Be Interested in

Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess