EN
  • EN
  • DE

S1VB80

Part No S1VB80
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description General Purpose Rectifiers(800V 1A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 305095-S1VB80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1VB80 CAD Model

Description

The S1VB80 is a single-phase bridge rectifier manufactured by Shindengen. It is designed to efficiently convert alternating current (AC) into direct current (DC). This component is widely used in various applications requiring a stable DC power source derived from an AC input.

Applications

  • Power Supplies: Commonly utilized in AC-DC power supplies to convert mains AC voltage to a regulated DC output.
  • Battery Chargers: Found in battery charging circuits for converting AC input to DC for charging batteries.
  • LED Lighting: Used in LED drivers to provide the necessary DC voltage for powering LED lighting systems.
  • Small Appliances: Employed in small household appliances for converting AC power to DC for internal circuitry.
  • Industrial Control Systems: Integrated into industrial control equipment for converting AC power to DC for operating various control circuits.

Features

  • High Surge Current Capability: Designed to handle high surge currents that can occur during initial power-up or transient events.
  • Low Forward Voltage Drop: Minimizes power loss across the rectifier, contributing to improved efficiency.
  • High Reliability: Offers stable and consistent performance over a wide range of operating conditions.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • Insulated Package: Provides enhanced safety and electrical isolation.

Benefits

  • Efficient AC-DC Conversion: Converts AC to DC with minimal power loss, leading to higher overall system efficiency.
  • Stable DC Output: Provides a reliable and consistent DC voltage supply for powering electronic components.
  • Surge Protection: Offers protection against voltage spikes and surges, safeguarding downstream circuitry.
  • Extended Operational Lifespan: Ensures long-term reliability and reduces the need for frequent replacements.
  • Simplified Circuit Integration: Simplifies the design and implementation of power conversion circuits, reducing complexity and cost.

Additional Details

The S1VB80 is typically available in a compact package, providing both electrical insulation and mechanical protection. Key technical specifications include:

  • Maximum Repetitive Peak Reverse Voltage: 800V
  • Maximum RMS Voltage: 560V
  • Maximum DC Blocking Voltage: 800V
  • Maximum Average Forward Rectified Current: 1.0A
  • Peak Forward Surge Current: 50A
  • Forward Voltage Drop: Approximately 1.0V at rated current
  • Operating Temperature Range: -40°C to +150°C

For detailed specifications and application guidelines, it is essential to refer to the manufacturer's datasheet. Appropriate heatsinking may be necessary when operating at higher currents or in environments with elevated temperatures to ensure optimal performance and reliability. By utilizing the S1VB80 in a properly designed circuit, efficient and dependable AC-to-DC power conversion can be achieved for numerous electronic applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess