EN
  • EN
  • DE

S1VB60

Part No S1VB60
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description General Purpose Rectifiers(600V 1A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 305094-S1VB60
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1VB60 CAD Model

Description

The S1VB60 is a single-phase bridge rectifier manufactured by Shindengen. It is designed to convert alternating current (AC) to direct current (DC). This type of rectifier is commonly used in power supplies and various electronic devices that require a DC voltage source.

Applications

  • Power Supplies: Used in AC-DC power supplies for converting mains AC voltage to DC voltage.
  • Adapters: Found in AC adapters for electronic devices such as chargers for phones and laptops.
  • Home Appliances: Used in various appliances for power conversion.
  • Industrial Equipment: Employed in industrial control systems for converting AC to DC.
  • Lighting Systems: Used in LED lighting drivers and other lighting applications.

Features

  • High Surge Current Capability: Designed to withstand high surge currents, which can occur during startup or transient conditions.
  • Low Forward Voltage Drop: Minimizes power loss during rectification, enhancing efficiency.
  • High Reliability: Offers stable performance and long operational life.
  • Compact Size: Allows for integration into small form factor devices.
  • Insulated Package: Offers enhanced safety and electrical isolation.

Benefits

  • Efficient Power Conversion: Converts AC to DC with minimal power loss, improving overall system efficiency.
  • Stable DC Output: Provides a consistent and reliable DC voltage for powering electronic circuits.
  • Protection Against Voltage Spikes: Withstands high surge currents, protecting downstream components from damage.
  • Long Service Life: Ensures prolonged and reliable operation in various applications.
  • Simplified Circuit Design: Simplifies the design of power supply circuits, reducing component count and cost.

Additional Details

The S1VB60 is typically packaged in a small form factor, such as a molded plastic case, which provides electrical insulation and mechanical protection. Its technical specifications include:

  • Maximum Repetitive Peak Reverse Voltage: 600V
  • Maximum RMS Voltage: 420V
  • Maximum DC Blocking Voltage: 600V
  • Maximum Average Forward Rectified Current: 1.0A
  • Peak Forward Surge Current: 50A
  • Forward Voltage Drop: Typically around 1.0V at rated current
  • Operating Temperature Range: -40°C to +150°C

It is crucial to consult the manufacturer's datasheet for precise specifications and application guidelines. The device should be mounted on a suitable heatsink if operating at high currents or in high-temperature environments to ensure reliable performance. Using the S1VB60 in a well-designed circuit ensures efficient and dependable AC-to-DC power conversion for a variety of electronic applications.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess