EN
  • EN
  • DE

S1NB20

Part No S1NB20
Manufacturer Shindengen
Catalog HOT - SALES and EOL Components (S)
Description General Purpose Rectifiers(200V 1A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 305015-S1NB20
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S1NB20 CAD Model

Description

The S1NB20 is a fast recovery rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for high-efficiency rectification with a fast reverse recovery time. This makes it suitable for various applications where rapid switching and low power loss are essential.

Applications

  • Switching Power Supplies: Used in switching power supplies to improve efficiency and reduce switching losses.
  • Power Factor Correction (PFC) Circuits: Employed in PFC circuits to enhance power factor and reduce harmonic distortion.
  • Freewheeling Diodes: Functions as a freewheeling diode across inductive loads, protecting against voltage spikes and enabling faster switching.
  • DC-DC Converters: Utilized in DC-DC converters to provide efficient and rapid rectification.
  • Solar Inverters: Integrated into solar inverters to convert DC power from solar panels to AC power for grid connection.

Features

  • Fast Recovery Time: Exhibits a fast reverse recovery time, reducing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Features a low forward voltage drop, minimizing power dissipation.
  • High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable performance.
  • High Reliability: Manufactured with high-quality materials and processes for long-term reliability.
  • Isolated Package: Comes in an isolated package, providing enhanced safety and thermal performance.

Benefits

  • Increased Efficiency: Reduces switching losses and improves overall efficiency in power electronic circuits.
  • Improved Power Factor: Enhances power factor in PFC circuits, reducing harmonic distortion and improving power quality.
  • Enhanced Protection: Offers protection against voltage spikes, increasing the robustness of electronic circuits.
  • Reliable Performance: Ensures long-term performance and reduces the risk of failures, lowering maintenance costs.
  • Enhanced Safety: Provides enhanced safety with its isolated package, protecting against electrical hazards.

Additional Details

The S1NB20 typically has a repetitive peak reverse voltage (VRRM) of 200V and a forward current (IF) of 1A. It is available in a TO-252 package. The typical reverse recovery time (trr) is around 35 nanoseconds. The operating temperature range is generally from -40°C to +150°C. It also adheres to RoHS compliance, aligning with environmental standards. This diode is often used where high-frequency switching and minimal power loss are critical.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1876 $58.1560
755+ $0.1540 $116.2700
1,165+ $0.1491 $173.7015
1,600+ $0.1444 $231.0400
2,070+ $0.1395 $288.7650
2,775+ $0.1251 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,710 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess