The MR1511-7101 is a bridge rectifier manufactured by Shindengen. It is designed to convert AC voltage to DC voltage and is commonly used in power supplies, inverters, and other applications requiring rectification. Shindengen is known for producing reliable and high-quality power semiconductors.
Applications:
- Power Supplies
- Inverters
- AC-DC Converters
- Motor Drives
- Battery Chargers
Features:
- High Surge Current Capability: Can withstand high current surges.
- Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
- High Reliability: Ensures stable performance under various operating conditions.
- Compact Size: Allows for smaller power supply designs.
- Insulated Package: Provides electrical isolation.
Benefits:
- Efficient Power Conversion: Minimizes power loss during rectification.
- Enhanced System Reliability: Provides robust protection against voltage surges.
- Compact Design: Enables smaller and more efficient power supply designs.
- Safe Operation: Ensures electrical isolation for safety.
- Versatile Application: Suitable for a wide range of power conversion applications.
Technical Specifications:
The MR1511-7101 typically has a repetitive peak reverse voltage (VRRM) of around 1000V and a forward current (IF) of approximately 1.5A. Its forward voltage (VF) is typically around 1.0V at the rated current. The device is commonly available in a through-hole package. For detailed specifications, including maximum ratings, thermal characteristics, and electrical characteristics, consult the official Shindengen datasheet for the MR1511-7101.