EN
  • EN
  • DE

DF25V60-7102

Part No DF25V60-7102
Manufacturer Shindengen
Catalog Custom Parts (B - D)
Description 600V, 25A, SMD Rectifier Diode with 400A Surge Current; STO-220 Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 220
RoHS Non-Compliant
Win Source Part Number 1184157-DF25V60-7102
Categories Custom Parts
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DF25V60-7102 CAD Model

Description

The DF25V60-7102 is a rectifier diode manufactured by Shindengen Electric Manufacturing Co., Ltd. It is designed for use in power supplies, inverters, and other applications where efficient and reliable rectification is required. This particular diode features a high surge current capability and low forward voltage drop, making it suitable for demanding applications.

Applications:

  • Power Supplies (AC/DC)
  • Inverters
  • Motor Drives
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Features:

  • Voltage Rating: 600V
  • Current Rating: 25A
  • Low Forward Voltage Drop
  • High Surge Current Capability
  • Insulated Package (Isolated Mounting Base)

Benefits:

  • Efficient Rectification: Low forward voltage drop minimizes power loss.
  • Reliable Operation: High surge current capability protects against transient voltage spikes.
  • Easy Mounting: Insulated package simplifies mounting and reduces the risk of short circuits.
  • High Voltage Capability: Suitable for high-voltage applications.
  • Long Lifespan: Robust design ensures long-term reliability.

Additional Details:

The DF series of rectifier diodes from Shindengen is designed for high-performance applications where reliability and efficiency are critical. The insulated package allows for easy mounting on a heatsink without the need for additional insulation. These diodes are manufactured using high-quality materials and processes, ensuring stable performance and long-term reliability.

Electrical Specifications (Typical):

  • Repetitive Peak Reverse Voltage (VRRM): 600V
  • Average Forward Current (IF(AV)): 25A
  • Peak Surge Forward Current (IFSM): 300A
  • Forward Voltage Drop (VF): 1.1V at 12.5A
  • Reverse Leakage Current (IR): 10µA at 600V

You May Also Be Interested in

Chilisin
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AVX Corporation
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
dioo
SOT-23-5 Operational Amplifier ROHS
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess