EN
  • EN
  • DE
  • IT

DE3S6M-7061

Part No DE3S6M-7061
Manufacturer Shindengen
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821645-DE3S6M-7061
Ultra Librarian 3D Model Ultra Librarian DE3S6M-7061 CAD Model

Description

The DE3S6M-7061 is a diode manufactured by Shindengen. It is a discrete semiconductor device designed for rectification and other diode-related applications. Shindengen is known for producing reliable and robust power semiconductors, and the DE3S6M-7061 is likely to share these characteristics.

Applications

  • Power Supplies: Rectification of AC voltage to DC voltage.
  • Freewheeling Diode: Protection against inductive kickback in circuits with inductive loads.
  • Reverse Polarity Protection: Preventing damage from incorrect power supply connections.
  • Voltage Clamping: Limiting voltage spikes in circuits.
  • General Rectification: Converting AC signals to DC signals in various electronic devices.

Features

  • High Surge Current Capability: Can withstand large current surges without damage.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Reliability: Designed for long-term stable performance.
  • Surface Mount Package: Suitable for automated assembly processes.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.

Benefits

  • Improved Power Supply Efficiency: Reduces power loss and heat generation.
  • Enhanced Circuit Protection: Safeguards sensitive components from voltage spikes and reverse polarity.
  • Increased System Reliability: Ensures stable and long-lasting performance.
  • Simplified Circuit Design: Easy integration into various circuit topologies.
  • Compact Design: Allows for smaller and more densely populated circuit boards.

Technical Specifications (Typical)

While exact parameters depend on the specific batch and testing conditions, the DE3S6M-7061 diode generally exhibits the following characteristics:

  • Reverse Voltage (VR): Up to 600V (verify datasheet for accurate value)
  • Forward Current (IF): Up to 3A (verify datasheet for continuous and peak values)
  • Surge Current (IFSM): High surge current capability (refer to datasheet for specific value)
  • Forward Voltage Drop (VF): Low forward voltage drop (refer to datasheet for specific value at a given current)
  • Operating Temperature Range: -40°C to +150°C (verify datasheet)
  • Package Type: Surface Mount

Important Note: Always refer to the official Shindengen datasheet for the DE3S6M-7061 for precise and current specifications, application guidelines, and safety information. The datasheet is essential for understanding the diode's capabilities, limitations, and proper usage.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Comet America, LP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8181 $53.1765
150+ $0.6713 $100.6950
235+ $0.6503 $152.8205
320+ $0.6294 $201.4080
415+ $0.6084 $252.4860
555+ $0.5454 $302.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess