The D4SBL40 is a bridge rectifier manufactured by Shindengen. It is designed to convert alternating current (AC) to direct current (DC) for various electronic applications. This component provides a reliable and efficient solution for power rectification.
Applications
- Power supplies
- Motor drives
- Industrial equipment
- Battery chargers
- Renewable energy systems (e.g., solar inverters)
Features
- High surge current capability
- Low forward voltage drop
- Compact size
- High reliability
- Insulated type
Benefits
- Efficient AC-to-DC conversion
- Stable performance under high surge conditions
- Easy integration into various circuit designs
- Long operational life
- Enhanced safety due to insulation
Technical Specifications
The D4SBL40 has a maximum repetitive peak reverse voltage (VRRM) of 400V and a maximum RMS input voltage (VRMS) of 280V. The DC output current (IO) is rated at 4A. It can withstand a surge current of up to 150A. The operating junction temperature range is typically between -40°C and +150°C. The forward voltage drop is approximately 1.0V at the rated current. The package is usually a molded plastic case with leads for easy soldering. This rectifier is designed for robust performance in demanding environments, offering reliable AC-to-DC conversion for a variety of applications.