EN
  • EN
  • DE

D4SB60

Part No D4SB60
Manufacturer Shindengen
Catalog END - OF - LIFE
Description General Purpose Rectifiers(600V 4A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1166199-D4SB60
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian D4SB60 CAD Model

Description

The D4SB60 is a single-phase bridge rectifier manufactured by Shindengen. It's designed to convert alternating current (AC) to direct current (DC). Bridge rectifiers like the D4SB60 are commonly used in power supplies and various electronic devices where a DC voltage is required from an AC source. Being listed as 'End-of-Life' means it may be found in legacy systems, but is no longer actively manufactured. Replacements are readily available.

Applications:

  • Power supplies: Converts AC line voltage to DC voltage for electronic devices.
  • Battery chargers: Rectifies AC voltage to charge batteries.
  • LED lighting: Converts AC voltage to DC voltage for powering LED lights.
  • Motor drives: Provides DC power to motor control circuits.
  • Industrial equipment: Used in various industrial applications requiring DC power.

Features:

  • High surge current capability: Can withstand high surge currents during startup or transient conditions.
  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Compact size: Allows for easy integration into electronic circuits.
  • High reliability: Provides stable and reliable performance.
  • Easy to mount: Designed for convenient mounting and connection.

Benefits:

  • Efficient AC-to-DC conversion: Provides a reliable and efficient way to convert AC voltage to DC voltage.
  • Stable DC output: Delivers a stable DC voltage for electronic devices.
  • Protection against voltage surges: Protects circuits from damage caused by voltage surges.
  • Long service life: Ensures long-term performance and reliability.
  • Cost-effective solution: Provides a cost-effective solution for AC-to-DC conversion.

Additional Details:

The D4SB60 is typically packaged in a D4S package. Key specifications include a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 4A. Always consult the datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9926 $63.9408
18+ $6.5581 $118.0458
28+ $6.3537 $177.9036
38+ $6.1481 $233.6278
49+ $5.9436 $291.2364
66+ $5.3280 $351.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess