EN
  • EN
  • DE

D25XB60-7000

Part No D25XB60-7000
Manufacturer Shindengen
Catalog Miscellaneous
Description Single In-line Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shindengen
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821517-D25XB60-7000
Ultra Librarian 3D Model Ultra Librarian D25XB60-7000 CAD Model

Description

The D25XB60-7000 is a rectifier bridge manufactured by Shindengen. It is designed to convert alternating current (AC) to direct current (DC) efficiently and reliably. This component is commonly used in power supplies and various electronic devices that require a DC voltage source.

Applications

  • Power supplies for consumer electronics
  • Industrial power equipment
  • Battery chargers
  • AC adapters
  • Lighting systems

Features

  • High surge current capability
  • High reliability
  • Low forward voltage drop
  • Compact size
  • RoHS compliant

Benefits

  • Efficient AC to DC conversion
  • Stable DC output voltage
  • Protection against voltage surges
  • Long service life
  • Easy integration into circuit designs

Additional Details

The D25XB60-7000 is a 25A bridge rectifier with a voltage rating of 600V. It features a high surge current capability, making it resilient to transient voltage spikes. The low forward voltage drop minimizes power dissipation and improves overall efficiency. This bridge rectifier is typically packaged in a molded case with terminals for easy connection to the circuit. The operating temperature range should be considered to ensure optimal performance and longevity. The specific forward voltage drop and reverse leakage current can be found in the manufacturer's datasheet. The D25XB60-7000 is suitable for a variety of applications requiring reliable AC to DC conversion, including power supplies, battery chargers, and industrial equipment. The use of high-quality materials and robust design ensures consistent performance and extended operational life. The device's compact size allows for easy integration into space-constrained applications. Proper heat sinking may be required depending on the operating current and ambient temperature to maintain the device within its safe operating limits. This bridge rectifier provides a cost-effective and dependable solution for converting AC voltage to DC voltage in a wide range of electronic systems. With its high surge current capability and low forward voltage drop, the D25XB60-7000 is an excellent choice for demanding applications requiring robust and efficient AC to DC conversion.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Comet America, LP
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6249 $59.3655
230+ $0.5128 $117.9440
350+ $0.4967 $173.8450
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
835+ $0.4170 $348.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,900 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess