The D10JBB80V is a bridge rectifier manufactured by Shindengen. It is designed to convert alternating current (AC) to direct current (DC) efficiently and reliably. Bridge rectifiers are commonly used in power supplies, adapters, and various electronic devices to provide a stable DC voltage.
Applications
- Power Supplies: Used as the primary rectifier in AC-to-DC power supplies for various electronic devices.
- Adapters: Found in wall adapters and chargers for converting AC line voltage to DC voltage required by portable devices.
- Industrial Equipment: Employed in industrial machinery and control systems that require a DC power source.
- Home Appliances: Used in appliances such as washing machines, refrigerators, and air conditioners to convert AC power to DC.
- LED Lighting: Utilized in LED drivers to provide a stable DC voltage for LED illumination.
Features
- High Surge Current Capability: Designed to withstand high surge currents, ensuring reliable operation during startup and transient conditions.
- Low Forward Voltage Drop: Minimizes power loss and heat generation, improving overall efficiency.
- High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
- Compact Size: Space-saving design allows for easy integration into various electronic circuits.
- High Voltage Rating: Capable of handling high voltage inputs, making it suitable for a wide range of applications.
Benefits
- Efficient AC-to-DC Conversion: Provides efficient and reliable conversion of AC power to DC power.
- Stable DC Voltage: Delivers a stable DC voltage output, ensuring proper operation of connected devices.
- Protection Against Voltage Spikes: Withstands voltage spikes and surges, protecting sensitive electronic components.
- Long Service Life: High-quality construction ensures long-term reliability and durability.
- Easy Integration: Compact size and standard terminals allow for easy integration into existing circuits.
Additional Details
The D10JBB80V has a maximum repetitive peak reverse voltage of 800V. It can handle a maximum average forward rectified current of 10A. The operating temperature range is typically from -40°C to +150°C. This bridge rectifier is commonly available in a JBB package. The isolation voltage between the terminals and the mounting base is typically high, providing additional safety and protection. The device conforms to industry standards and certifications, ensuring compliance with safety and performance requirements. Its robust design makes it suitable for use in demanding environments where reliability is critical.