EN
  • EN
  • DE

2SK2490

Part No 2SK2490
Manufacturer Shindengen
Catalog Hard To Find
Description VZ Series Power MOSFET(180V 10A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shindengen
Win Source Part Number 1127294-2SK2490
Manufacturer Homepage www.shindengen.co.jp/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2490 CAD Model

Description

The 2SK2490 is an N-channel power MOSFET from Shindengen Electric Manufacturing Co., Ltd. It is designed for high-speed switching applications and power amplification circuits. This MOSFET offers a low on-resistance and gate charge, contributing to efficient power conversion and reduced switching losses.

Applications:

  • Switching Regulators
  • DC-DC Converters
  • Motor Control Circuits
  • High-Frequency Inverters
  • Power Amplifiers

Features:

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • High-Speed Switching
  • Low Gate Charge (Qg)
  • Avalanche Rated
  • Enhancement Mode

Benefits:

  • Improved Power Conversion Efficiency: The low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Reduced Switching Losses: The low gate charge ensures fast switching speeds, which decreases switching losses and enhances overall system performance.
  • Enhanced Thermal Performance: Optimized thermal characteristics allow for efficient heat dissipation, ensuring reliable operation even under high power conditions.
  • Simplified Circuit Design: Enhancement mode operation simplifies the gate drive requirements, making it easier to implement in various circuit topologies.
  • Increased System Reliability: The avalanche rating provides robustness against voltage transients, improving the overall reliability of the system.

Additional Details:

The 2SK2490 is typically available in a through-hole package, facilitating easy mounting and connection to heat sinks for enhanced thermal management. Its electrical characteristics include a drain-source voltage (VDS) rating, gate-source voltage (VGS) rating, and continuous drain current (ID) rating, which should be carefully considered based on the application requirements. The device's dynamic characteristics, such as rise time (tr), fall time (tf), and turn-on delay time (td(on)), are critical for high-frequency switching applications.

Care should be taken to adhere to the manufacturer's recommended operating conditions and derating curves to prevent exceeding the maximum ratings. Proper gate drive circuitry is essential to ensure fast and efficient switching performance. Adequate heat sinking is necessary to maintain the junction temperature within the specified limits and ensure long-term reliability.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.3069 $84.3069
2+ $81.6724 $163.3448
3+ $79.0378 $237.1134
4+ $76.4033 $305.6132
6+ $68.4996 $410.9976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess