EN
  • EN
  • DE

T322510MBBDE2X

Part No T322510MBBDE2X
Manufacturer Shenzhen Yajingxin Electronics Co., Ltd.
Catalog Crystals
Description Crystal 10MHz ±10ppm 8pF SMD3225-4P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD3225-4P
Frequency Stability ±30ppm
Operating Temperature -30℃~+85℃
Load Capacitance 8pF
Equivalent Series Resistance(ESR) 80Ω
Normal temperature Frequency Tolerance ±10ppm
Frequency 10MHz
Ultra Librarian 3D Model Ultra Librarian T322510MBBDE2X CAD Model

Description

Product Description

The 0402CS-1N2XJLW chip inductor is built to handle demanding RF and wireless communication circuits effectively. Its small form factor and advanced materials make it a prime choice for designers looking to optimize space without compromising performance.

Features and Benefits

  • Miniature 0402 Package: Maximizes space efficiency in PCB layouts.
  • High-Q Value: Supports superior signal integrity at high frequencies.
  • Low Power Loss: Enhances circuit efficiency and battery life in portable devices.
  • Environmentally Compliant: Meets global safety standards.

Applications

  • Smartphones
  • Wearable Technology
  • IoT Devices
  • Satellite Communication

This component is tailored for next-generation electronic applications, ensuring reliable high-frequency performance and durability.

You May Also Be Interested in

Murata Electronics North America
CRYSTAL 16.0000MHZ 8PF SMD
Need more? Email Us
ECS Inc.
ECS-81.92-12-30Q-EN-TR ECS Crystals 8.192MHz 12pF AEC ESR 100 -40C +85C datasheet, inventory, & pricing.
Need more? Email Us
Murata Electronics North America
2.0X1.6MM 26.0MHZ CRYSTAL UNIT +
Lowest to $0.1048
KDS
12pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.3493
Epson Electronics America Inc-Semiconductor Div
Crystal 32.768kHz ±20ppm 12.5pF SMD3215-2P
Lowest to $0.4366
Epson Electronics America Inc-Semiconductor Div
Crystal 32MHz ±10ppm 8pF 60Ω SMD2016-4P
Lowest to $0.2562
NDK
±30ppm 10pF ±30ppm SMD3225-4P Crystals RoHS
Lowest to $1.0187
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1741 $50.4890
705+ $0.1428 $100.6740
1,085+ $0.1384 $150.1640
1,495+ $0.1339 $200.1805
1,935+ $0.1295 $250.5825
2,585+ $0.1161 $300.1185
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess