EN
  • EN
  • DE

LP3773C

Part No LP3773C
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Catalog Misc Products
Description Low power primary feedback control chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828112-LP3773C
Ultra Librarian 3D Model Ultra Librarian LP3773C CAD Model

Description

The LP3773C, produced by Shenzhen Xinmao Microelectronics Co., Ltd., is a power management IC generally employed in battery charging and boost conversion applications. It's frequently seen in portable electronics like power banks, Bluetooth speakers, and various battery-operated devices. This IC offers a compact and efficient solution for managing power delivery and charging functions.

Applications

  • Power Banks: Controls battery charging and provides a regulated 5V output for charging other devices.
  • Bluetooth Speakers: Powers the audio amplifier and manages the battery charging process.
  • Portable Media Players: Manages battery charging and power distribution within the device.
  • LED Flashlights: Boosts the battery voltage to drive the LED light source.
  • Handheld Game Consoles: Provides power management and battery charging functionalities.

Features

  • Integrated Boost Converter: Efficiently boosts the battery voltage to a stable output voltage, typically 5V.
  • Linear Charger: Implements a constant current/constant voltage (CC/CV) charging profile ideal for Lithium-ion batteries.
  • Input Overvoltage Protection (OVP): Safeguards the IC from potential damage caused by excessive input voltage.
  • Output Overcurrent Protection (OCP): Limits the output current, preventing damage from short circuits or overloads.
  • Battery Overcharge Protection (OVP): Protects the battery from being overcharged, thereby extending its lifespan.
  • Thermal Shutdown Protection (OTP): Shuts down the device when the internal temperature surpasses a safe threshold.
  • Load Detection: Automatically detects the presence of a load connected to the output.
  • LED Indicators: Often supports LED indicators for visualizing charging status and power level.
  • Low Quiescent Current: Minimizes power consumption in standby mode to extend battery life.

Benefits

  • Simplified Design: Integrated functionality reduces the number of external components and simplifies PCB layout.
  • High Efficiency: Efficient boost conversion and charging maximize battery life.
  • Robust Protection: Comprehensive protection mechanisms enhance reliability and prevent damage to the device and battery.
  • Compact Size: Typically available in a small package suitable for portable applications.
  • Cost-Effective Solution: Presents a cost-efficient solution for battery charging and power management needs.

Additional Details

The LP3773C generally utilizes external resistors to configure charging current, output voltage, and protection thresholds. The datasheet provides in-depth information on component selection and application circuit design.

It typically includes an enable pin, providing the ability to turn the device on or off to further reduce power consumption when inactive.

Consult the official datasheet from Shenzhen Xinmao Microelectronics Co., Ltd. for detailed technical specifications, application notes, and comprehensive design guidelines relating to the LP3773C.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
Comet America, LP
LD-12 FLOOD DETECTOR
Need more? Email Us
3M
26 PIN INTRA-CONNECTOR
Need more? Email Us
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,890+ $0.0612 $115.6680
2,945+ $0.0589 $173.4605
4,000+ $0.0578 $231.2000
5,210+ $0.0554 $288.6340
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess