EN
  • EN
  • DE

LP3515

Part No LP3515
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Catalog Misc Products
Description High performance subsynchronous synchronous rectifier drive chip
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Shenzhen Xinmao Microelectronics Co., Ltd.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828108-LP3515
Ultra Librarian 3D Model Ultra Librarian LP3515 CAD Model

Description

The LP3515 is a power management integrated circuit (PMIC) manufactured by Shenzhen Xinmao Microelectronics Co., Ltd. It's designed as a high-efficiency synchronous boost converter with a wide input voltage range. This device is particularly suited for applications requiring stable power delivery from a battery or other variable voltage source.

Applications

  • Power Banks: Provides a stable 5V output from a single-cell lithium-ion battery.
  • LED Lighting: Used in portable LED lights to boost battery voltage to the required LED voltage.
  • Bluetooth Speakers: Powers the amplifier and other components in portable Bluetooth speakers.
  • IoT Devices: Powers sensors and communication modules in IoT applications.
  • Wearable Devices: Used in smartwatches and fitness trackers to manage battery power.

Features

  • High Efficiency: Synchronous rectification achieves high efficiency, minimizing power loss and extending battery life.
  • Wide Input Voltage Range: Operates with a wide input voltage range, typically from 2.5V to 5.5V, accommodating various battery chemistries and discharge levels.
  • Adjustable Output Voltage: The output voltage can be adjusted via an external resistor divider, allowing for customization to specific application requirements.
  • Overvoltage Protection (OVP): Integrated OVP protects the load from damage due to excessive output voltage.
  • Overcurrent Protection (OCP): Includes OCP to limit the output current and prevent damage from short circuits or overloads.
  • Short-Circuit Protection (SCP): Provides SCP to protect the device and the load in case of a short circuit condition.
  • Thermal Shutdown Protection (OTP): Incorporates OTP to shut down the device if the junction temperature exceeds a safe level.
  • Low Quiescent Current: Minimizes power consumption when the device is in standby mode, further extending battery life.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reliable Power Delivery: Integrated protection features ensure reliable power delivery and protect the load from damage.
  • Flexible Design: Adjustable output voltage allows for customization to specific application requirements.
  • Compact Size: Small package size enables integration into space-constrained applications.
  • Cost-Effective: Provides a cost-effective solution for power management in various applications.

Additional Details

The LP3515 typically operates at a switching frequency of several hundred kHz, enabling the use of small external components. It requires external inductor and capacitor for operation. The specific values of these components should be selected based on the desired output voltage, output current, and input voltage range. The datasheet provides detailed information on component selection and application circuit design.

The device also features an enable pin, which allows the user to turn the device on and off. This can be used to further reduce power consumption when the device is not in use.

Shenzhen Xinmao Microelectronics Co., Ltd. provides datasheets and application notes for the LP3515, which contain detailed technical information and design guidelines.

You May Also Be Interested in

Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
American Hakko Products, Inc.
SPRING,GROUND,851/900L
Lowest to $0.3269
STMicroelectronics
SAMPLE KIT FOR MCU PERIPHERALS
Lowest to $576.6326
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
FLIR Extech
CAT IV TRUE RMS 3000A AC FLEX CL
Lowest to $10.8304
Botron Company Inc.
B1603 WHITE ESD SAFE MANUAL TAPE
Need more? Email Us
Johanson Technology Inc.
BROADBAND SINGLE LAYER CAP KIT
Lowest to $16.2058
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1268 $58.3280
1,110+ $0.1041 $115.5510
1,720+ $0.1009 $173.5480
2,370+ $0.0976 $231.3120
3,060+ $0.0944 $288.8640
4,100+ $0.0845 $346.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,553 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess