EN
  • EN
  • DE

WS3414HD7P

Part No WS3414HD7P
Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Catalog Electronic Wholesale
Description Non-isolated Buck APFC Offline LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Win Source Part Number 1280578-WS3414HD7P
Manufacturer Homepage www.winsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS3414HD7P CAD Model

Description

The WS3414HD7P is a transient voltage suppressor (TVS) diode manufactured by Shenzhen Winsemi Microelectronics Co., Ltd. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers a robust and reliable solution for safeguarding electronic circuits in a variety of applications.

Applications:

  • Consumer electronics: Protection for smartphones, tablets, laptops, and other portable devices.
  • Industrial equipment: Safeguarding control systems, sensors, and communication interfaces in industrial environments.
  • Automotive electronics: Protection for automotive ECUs, infotainment systems, and other electronic modules.
  • Telecommunications: Protection for network interfaces, base stations, and communication equipment.
  • LED lighting: Surge protection for LED drivers and lighting fixtures.

Features:

  • Low clamping voltage: Minimizes the voltage stress on protected components during transient events.
  • Fast response time: Reacts quickly to transient events, providing effective protection.
  • Low leakage current: Minimizes power consumption and ensures signal integrity.
  • High surge capability: Withstands high surge currents without degradation.
  • Small package size: Allows for compact circuit designs.
  • RoHS compliant: Environmentally friendly and meets regulatory requirements.

Benefits:

  • Enhanced system reliability: Protects against voltage transients, improving the overall reliability of electronic systems.
  • Reduced downtime: Prevents damage to sensitive components, minimizing downtime and maintenance costs.
  • Improved product lifespan: Extends the lifespan of electronic products by protecting them from voltage-related failures.
  • Cost-effective protection: Provides a cost-effective solution for safeguarding electronic circuits.
  • Simplified design: Easy to integrate into existing circuit designs.

Additional Details:

The specific technical specifications of the WS3414HD7P, such as breakdown voltage, clamping voltage, and peak pulse current, will vary depending on the exact model. Designers should consult the manufacturer's datasheet for detailed information and application guidelines. The device typically comes in a small surface-mount package like SOD-323 or similar for easy integration onto PCBs. This TVS diode is a crucial component for ensuring the longevity and reliability of sensitive electronics in diverse operating conditions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess