EN
  • EN
  • DE

WS2259

Part No WS2259
Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Catalog Electronic Wholesale
Description Burst Mode function, Low startup current (4uA), Low operation current (1.7mA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Winsemi Microelectronics Co., Ltd
Win Source Part Number 1280570-WS2259
Manufacturer Homepage www.winsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS2259 CAD Model

Description

The WS2259 is a transient voltage suppressor (TVS) diode manufactured by Shenzhen Winsemi Microelectronics Co., Ltd. TVS diodes are used to protect electronic circuits from voltage surges and electrostatic discharge (ESD).

Applications:

  • Power Supplies: Used to protect power supplies from voltage spikes.
  • Data Lines: Employed to protect data lines from ESD.
  • Microcontrollers: Utilized to protect microcontrollers from voltage transients.
  • Automotive Electronics: Used in automotive applications to protect circuits from harsh voltage environments.

Features:

  • Fast Response Time: Quickly clamps voltage surges to safe levels.
  • Low Clamping Voltage: Minimizes the voltage seen by the protected circuit.
  • High Surge Capability: Can withstand large surge currents.
  • Small Package Size: Allows for compact circuit designs.

Benefits:

  • Circuit Protection: Prevents damage to sensitive electronic components.
  • Improved Reliability: Enhances the reliability of electronic devices.
  • Reduced Downtime: Minimizes downtime due to voltage surges.
  • Cost Savings: Prevents costly repairs and replacements.

Additional Details:

TVS diodes like the WS2259 operate by rapidly conducting current when the voltage exceeds a certain threshold. This clamping action diverts the surge current away from the protected circuit. The key specifications of a TVS diode include its breakdown voltage, clamping voltage, and surge current capability. Selecting the appropriate TVS diode requires careful consideration of the voltage and current levels expected in the protected circuit, as well as the relevant industry standards for surge protection. Winsemi Microelectronics is known for its range of protection components, and the WS2259 likely provides a robust solution for preventing overvoltage damage in various electronic applications.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess