EN
  • EN
  • DE

UF07G

Part No UF07G
Manufacturer Shenzhen Taychipst Electronic Co., Ltd
Catalog Electronic Wholesale
Description HIGH EFFICIENCY RECTIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Shenzhen Taychipst Electronic Co., Ltd
Win Source Part Number 1276828-UF07G
Manufacturer Homepage www.taychipst.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UF07G CAD Model

Description

The UF07G is a Fast Recovery Rectifier manufactured by Shenzhen Taychipst Electronic Co., Ltd. It is designed for use in applications requiring fast switching and high efficiency.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diodes
  • High-Frequency Rectification
  • Power Factor Correction (PFC) circuits

Features:

  • Fast Recovery Time: Reduces switching losses and improves efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation.
  • High Surge Current Capability: Provides reliable performance under transient conditions.
  • High Reliability: Ensures stable operation in demanding environments.
  • RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits:

  • Increased Efficiency: Lower switching losses lead to higher overall system efficiency.
  • Improved Thermal Performance: Reduced power dissipation results in lower operating temperatures.
  • Enhanced Reliability: Robust design ensures long-term stable operation.
  • Reduced EMI: Fast recovery characteristics help minimize electromagnetic interference.

Additional Details:

The UF07G typically features a repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) of 0.7A. Its fast recovery time (trr) is typically around 75ns. It is commonly available in a DO-41 package. The forward voltage drop (VF) is usually around 1.3V at rated current. This diode is suitable for applications where fast switching and low power loss are critical considerations.

You May Also Be Interested in

Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Advanced Micro Devices
Need more? Email Us
Qualcomm
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Lowest to $105.8176
Coilcraft
Lowest to $0.1042
Intersil Corporation
Lowest to $5.0142
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess