EN
  • EN
  • DE
  • IT

BAV70

Part No BAV70
Manufacturer ShenZhen SlkorMicro Semicon Co. Ltd
Catalog Diodes, Rectifiers - Single
Description 75V 1 pair of common cathodes 1.25V 4ns 200mA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1329863-BAV70
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Technology Standard
Voltage - DC Reverse (Vr) (Max) 80V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 100nA @ 80V
Operating Temperature - Junction 150°C (Max)
Grade -
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Product Status Active
Voltage - DC Reverse (Vr) (Max) 75V
Current - Average Rectified (Io) (per Diode) 215mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 2.5µA @ 75V
Operating Temperature - Junction -55°C ~ 150°C
Supplier Device Package SOT-23-3 (TO-236)
Package Tape & Reel (TR)
Voltage - DC Reverse (Vr) (Max) 70V
Current - Average Rectified (Io) (per Diode) 250mA
Voltage - Forward (Vf) (Max) @ If 1V @ 50mA
Reverse Recovery Time (trr) 6ns
Current - Reverse Leakage @ Vr 2.5µA @ 70V
Operating Temperature - Junction -55°C ~ 125°C
Supplier Device Package SOT-23
Current - Average Rectified (Io) (per Diode) 200mA
Package Cut Tape (CT)
Operating Temperature - Junction 150°C
Package Bulk
Current - Average Rectified (Io) (per Diode) 300mA
Current - Reverse Leakage @ Vr 50 µA @ 75 V
Grade Automotive
Qualification AEC-Q101
Package / Case SC-70, SOT-323
Supplier Device Package SOT-323
Current - Average Rectified (Io) (per Diode) 150mA
Operating Temperature - Junction -65°C ~ 150°C
Ultra Librarian 3D Model Ultra Librarian BAV70 CAD Model

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1.3V@5A 500ns Independent Type 5A 1kV SMB
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair of common cathodes 1.25V 4ns 200mA SOT-23
Lowest to $0.0107
ShenZhen SlkorMicro Semicon Co. Ltd
75V 1 pair in series 1.25V 4ns 215mA SOT-23
Lowest to $0.0077
Panjit
Rectifiers 200V,Super Fast Recovery Rectifiers,SMC,3A
Lowest to $0.1538
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3A 1kV 1.1V@3A SMB
Lowest to $0.0250
ShenZhen SlkorMicro Semicon Co. Ltd
1.7V@1A 75ns Independent Type 1A 1kV SMA(DO-214AC)
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
1.25V@2A 35ns Independent Type 2A 400V SMA(DO-214AC)
Lowest to $0.0165
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6A 1kV 1.15V@6A SMC
Lowest to $0.0507
Vishay
DIODE STANDARD 200V 2A DO220AA
Lowest to $0.4581

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4,675+ $0.0107 $50.0225
9,905+ $0.0101 $100.0405
15,465+ $0.0097 $150.0105
22,225+ $0.0090 $200.0250
28,740+ $0.0087 $250.0380
35,715+ $0.0084 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 4675 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess