EN
  • EN
  • DE

SE83-800X

Part No SE83-800X
Manufacturer Shenzhen Shaoxin Electronic Co., Ltd.
Catalog Gas Discharge Tube Arresters (GDT)
Description Gas Discharge Tube 800V 10kA ±20% 3 POLE Through Hole SIP-3-4.4mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SIP-3-4.4mm
Impulse Discharge Current 10kA
Tolerance ±20%
Voltage - DC Spark Over (Nom) 800V;1.4kV
Capacitance 1.5pF
Pitch 4.4mm
Diameter (φD) 8mm
Number of Poles 3
Ultra Librarian 3D Model Ultra Librarian SE83-800X CAD Model

Description

0402CD5N6KTT Chip Inductor

Part of the reliable and compact 0402 series, the 0402CD5N6KTT offers an inductance of 5.6nH. This chip inductor is designed to meet the demands of modern electronics that require efficiency and compactness.

  • Digital Radios
  • RFID Technologies
  • Medical Devices
  • Networking Equipment

Features and Benefits:

  • Efficient size that supports space-constrained designs
  • High performance in high-frequency circuits
  • Stable operation under varying conditions

With its reliable electrical performance, the 0402CD5N6KTT is a trusted component for applications where precision and space are integral.

You May Also Be Interested in

Bourns Inc.
GDT 230V 40KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 28V 10KA 3 POLE DIN RAIL
Need more? Email Us
Bourns Inc.
GDT 1600V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 470V 10KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 1000V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 500V 10KA 3 POLE
Need more? Email Us
EPCOS (TDK)
GDT 230V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 230V 5KA 2 POLE
Need more? Email Us
Bourns Inc.
GDT 1100V 2.5KA 2 POLE SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5132 $51.3200
240+ $0.4211 $101.0640
370+ $0.4079 $150.9230
510+ $0.3948 $201.3480
660+ $0.3816 $251.8560
880+ $0.3422 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,212 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess