EN
  • EN
  • DE

PZ254-2-20-W-8.5

Part No PZ254-2-20-W-8.5
Manufacturer Shenzhen Huacan Tianlu Electronics Co., Ltd.
Catalog Rectangular Connectors - Headers, Male Pins
Description Pin Header 40 Position 2.54mm Pitch Dual Row Through Hole, Right Angle -40℃~+105℃
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Through Hole,Right Angle,P=2.54mm
Contact Material Brass
Color Black
Circluar Pins/Square Pins Pin Header
Number of Rows 2
Mounting Type Right Angle
Insulation Height 2.5mm
Length of Mating Pin 6mm
Operating Temperature -40℃~+105℃
Number of Pins 40P
Pitch 2.54mm
Current Rating 3A
Row Spacing 2.54mm
Pin Structure 2x20P
Ultra Librarian 3D Model Ultra Librarian PZ254-2-20-W-8.5 CAD Model

Description

Product Overview

The 0402CS-5N1XJEW is part of the reputed 0402CS series, engineered for optimal performance in RF circuits. With its miniature size and reliable inductive properties, this component is ideal for modern, high-performance electronic designs.

Features and Benefits

  • Compact Design: Enables flexible circuit layouts and integration in limited spaces.
  • High Q Factor: Reduces unwanted signal interference and enhances performance.
  • Robust Performance: Reliable under a wide range of electrical and environmental conditions.
  • Environmentally Safe: Conforms to RoHS standards for greener electronics.

Applications

  • Consumer Electronics
  • Broadcast Equipment
  • Automotive Electronics
  • Digital Radios

Additional Details

With its advanced engineering, the 0402CS-5N1XJEW offers dependable performance and flexibility, making it a favored choice in next-gen device development.

You May Also Be Interested in

Samtec Inc.
CONN HEADER SMD 50POS 1.27MM
Lowest to $10.1866
JST Sales America Inc.
CONN HEADER R/A 5POS 3.96MM
Lowest to $0.2911
Samtec Inc.
CONN HEADER SMD 40POS 1.27MM
Lowest to $8.7314
Sullins Connector Solutions
CONN HEADER SMD 10POS 1.27MM
Lowest to $0.2911
JST Sales America Inc.
CONN HEADER R/A 6POS 2.5MM
Lowest to $0.1456
JST Sales America Inc.
CONN HEADER SMD 3POS 2MM
Lowest to $0.5711
IRISO
HEADER SMT RA 28POS KEY-B
Lowest to $1.4553
Harwin Inc.
CONN HEADER VERT 16POS 1.27MM
Lowest to $5.1376
Samtec Inc.
CONN HEADER SMD 30POS 1.27MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7038 $52.7850
175+ $0.5775 $101.0625
270+ $0.5594 $151.0380
370+ $0.5414 $200.3180
480+ $0.5234 $251.2320
640+ $0.4692 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 877 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess