EN
  • EN
  • DE

MFM5101

Part No MFM5101
Manufacturer SHENZHEN FUMAN ELECTRONICS CO., LTD.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SHENZHEN FUMAN ELECTRONICS CO., LTD.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830771-MFM5101
Ultra Librarian 3D Model Ultra Librarian MFM5101 CAD Model

Description

The MFM5101 is a power management integrated circuit (PMIC) manufactured by SHENZHEN FUMAN ELECTRONICS CO., LTD. It is primarily designed for use in portable devices, offering efficient power conversion and management for various system components.

Applications

  • Mobile Phones
  • Portable Media Players
  • GPS Devices
  • Digital Cameras
  • Small LCD Screens

Features

  • High Efficiency DC-DC Conversion: Provides efficient power conversion with minimal energy loss.
  • Multiple Output Voltages: Generates multiple regulated output voltages to power different system components.
  • Low Quiescent Current: Consumes minimal power in standby mode, extending battery life.
  • Overvoltage Protection (OVP): Protects the device and connected components from overvoltage conditions.
  • Overcurrent Protection (OCP): Protects the device and connected components from overcurrent conditions.
  • Short Circuit Protection (SCP): Protects the device and connected components from short circuit conditions.
  • Thermal Shutdown Protection: Shuts down the device in the event of excessive temperature to prevent damage.

Benefits

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • System Protection: Built-in protection features safeguard the device and connected components from various electrical faults.
  • Compact Size: Small package size allows for integration into space-constrained portable devices.
  • Simplified System Design: Integrates multiple power management functions into a single chip, reducing component count and board space.
  • Improved System Reliability: Protection features enhance system reliability by preventing damage from electrical faults.

Additional Details

The MFM5101 typically includes features such as a boost converter, buck converter, and LDO regulators to provide the necessary voltages for different system components. The exact specifications, such as input voltage range, output voltage levels, and switching frequency, can vary depending on the specific model. Refer to the datasheet for detailed technical information. This PMIC is designed to meet the power requirements of a variety of portable devices, ensuring stable and efficient power delivery. Proper thermal management is crucial for optimal performance; consult the datasheet for thermal considerations and recommended layout practices.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess