EN
  • EN
  • DE

S102T01V

Part No S102T01V
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 303774-S102T01V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S102T01V CAD Model

Description

The Sharp Microelectronics S102T01V is a solid-state relay (SSR) designed for various switching applications, providing electrical isolation between the control circuit and the load circuit. It utilizes an LED as the input and a phototriac as the output, enabling efficient control of AC loads. This SSR offers a compact design and reliable performance, making it suitable for use in industrial, commercial, and residential applications.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) to switch AC loads, such as motors, heaters, and lighting.
  • Home Appliances: Employed in appliances like washing machines, refrigerators, and air conditioners for controlling heating elements and motors.
  • Lighting Control: Suitable for controlling lighting systems in residential and commercial buildings, including dimming and on/off switching.
  • Security Systems: Used in security devices to switch alarms, sirens, and other warning systems.
  • HVAC Systems: Integrated into heating, ventilation, and air conditioning systems for controlling fans, compressors, and other equipment.

Features

  • Zero-Cross Switching: Features zero-cross switching, minimizing electrical noise and extending the life of the load by switching at the zero-voltage point of the AC waveform.
  • High Isolation Voltage: Provides a high isolation voltage between the input and output, ensuring safety and preventing electrical interference.
  • Compact Size: Small footprint allows for easy integration into various applications with limited space.
  • Low Input Current: Requires a low input current, making it compatible with a wide range of control circuits.
  • High Surge Current Capability: Can withstand high surge currents, enhancing reliability and preventing damage from transient events.

Benefits

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, resulting in a longer lifespan compared to electromechanical relays.
  • Reduced Electrical Noise: Zero-cross switching minimizes electrical noise, improving the performance and stability of the system.
  • Enhanced Safety: High isolation voltage ensures safety by preventing electrical hazards.
  • Energy Efficiency: Low input current reduces power consumption, contributing to energy savings.
  • Easy Integration: Compact size and simple interface facilitate easy integration into existing systems.

Additional Details

The S102T01V is typically available in a DIP (Dual In-line Package) or similar through-hole package. Key specifications include a load voltage rating of up to 280VAC, a load current rating of around 1A, and an isolation voltage of several kilovolts. It is also compliant with various industry standards for safety and performance. The operating temperature range is typically from -30°C to +80°C, making it suitable for a wide range of environments. The input voltage is typically around 1.2V with a forward current of 5-10mA.

You May Also Be Interested in

Samsung
Lowest to $5.8755
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Sunlord
Lowest to $0.0404
Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Sunlord
Need more? Email Us
Samsung
Lowest to $1.3642
M/A-Com Technology Solutions
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess