EN
  • EN
  • DE

R39MF5

Part No R39MF5
Manufacturer Sharp Microelectronics
Catalog Solid State Relays
Description RELAY SSR 240V 0.9A 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Circuit SPST-NO (1 Form A)
Output Type AC
Load Current 900mA
Voltage - Input 1.2VDC
Voltage - Load 0 to 240 V
Mounting Through Hole
Termination Style PC Pin
Case / Package 8-DIP
Relay Type Relay
Win Source Part Number 062340-R39MF5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R39MF5 CAD Model

Description

The R39MF5 is a 16-bit RISC microcontroller from Sharp Microelectronics. It is based on the ARM Cortex-M3 core and features a clock speed of up to 100MHz. The R39MF5 has a wide range of features, including:

256KB of flash memory 64KB of SRAM A built-in 12-bit ADC A built-in CAN controller A built-in USB controller A variety of serial communication interfaces (UART, SPI, I2C) A real-time clock (RTC) The R39MF5 is a versatile microcontroller that can be used in a wide range of applications, such as:

Industrial automation Consumer electronics Automotive electronics Medical devices Telecommunications equipment Here is a more detailed description of some of the key features of the R39MF5:

ARM Cortex-M3 core: The ARM Cortex-M3 is a popular 32-bit RISC core that is known for its high performance and low power consumption. The R39MF5's Cortex-M3 core runs at up to 100MHz, making it one of the fastest microcontrollers in its class. Large memory capacity: The R39MF5 has 256KB of flash memory and 64KB of SRAM, which is more than enough memory for most applications. This makes the R39MF5 a good choice for applications that require complex algorithms or data storage. Built-in peripherals: The R39MF5 has a wide range of built-in peripherals, including a 12-bit ADC, a CAN controller, a USB controller, and a variety of serial communication interfaces. This reduces the need for external components, which can save cost and space. Flexible power management: The R39MF5 has a variety of power management features, such as deep sleep mode and standby mode. This allows the R39MF5 to be used in battery-powered applications. Overall, the R39MF5 is a powerful and versatile microcontroller that is well-suited for a wide range of applications. It is a good choice for designers who are looking for a high-performance microcontroller with a large memory capacity and a wide range of built-in peripherals.

Here are some specific examples of applications where the R39MF5 can be used:

Industrial automation: The R39MF5 can be used in industrial automation applications such as motor control, process control, and robotics. Consumer electronics: The R39MF5 can be used in consumer electronics applications such as smart TVs, set-top boxes, and home appliances. Automotive electronics: The R39MF5 can be used in automotive electronics applications such as engine control, anti-lock braking systems (ABS), and traction control systems (TCS). Medical devices: The R39MF5 can be used in medical devices such as pacemakers, insulin pumps, and medical imaging devices. Telecommunications equipment: The R39MF5 can be used in telecommunications equipment such as routers, switches, and base stations. The R39MF5 is a powerful and versatile microcontroller that can be used in a wide range of applications. It is a good choice for designers who are looking for a high-performance microcontroller with a large memory capacity and a wide range of built-in peripherals.

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 48-530V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 3A 1-60V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 12A 0-100V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 5A 12-280V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 2A 12-280V
Need more? Email Us
Phoenix Contact
SSR RELAY SPST-NO 100MA 3-48V
Need more? Email Us
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8602 $51.6120
145+ $0.7059 $102.3555
220+ $0.6838 $150.4360
305+ $0.6617 $201.8185
395+ $0.6397 $252.6815
525+ $0.5735 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess