EN
  • EN
  • DE

PVI-5001A

Part No PVI-5001A
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 284478-PVI-5001A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PVI-5001A CAD Model

Description

The Sharp Microelectronics PVI-5001A is a solid-state relay (SSR) designed for diverse applications requiring reliable switching and isolation. This device integrates an LED, a photovoltaic diode array, and MOSFET switches to provide a robust and electrically isolated switching solution.

Applications

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), motor drives, and other industrial automation equipment.
  • Test and Measurement Equipment: Employed in automated test systems, data acquisition, and laboratory instruments.
  • Medical Equipment: Found in various medical devices, including patient monitoring systems and diagnostic equipment, where electrical isolation is crucial.
  • Telecommunications: Utilized in telecom switching systems, line cards, and other communication infrastructure components.
  • Security Systems: Integrated into security control panels, access control systems, and alarm systems.

Features

  • Optically Isolated: Provides high electrical isolation between the input and output circuits, enhancing safety and preventing ground loops.
  • Solid-State Design: Eliminates mechanical contacts, offering improved reliability and a longer lifespan compared to electromechanical relays.
  • Low On-Resistance: Minimizes power dissipation and voltage drop across the relay when switched on, improving efficiency.
  • Fast Switching Speed: Enables rapid switching operations, suitable for high-frequency applications.
  • Compact Size: Allows for easy integration into space-constrained circuit boards.
  • High Breakdown Voltage: Offers robust protection against voltage surges and transients.

Benefits

  • Increased Reliability: Solid-state construction ensures consistent performance and reduces the risk of failure due to mechanical wear.
  • Enhanced Safety: Optical isolation provides a high degree of electrical isolation, protecting sensitive control circuitry from high-voltage loads.
  • Improved Efficiency: Low on-resistance minimizes power loss, contributing to energy savings and reduced heat generation.
  • Extended Lifespan: Solid-state components offer a significantly longer operational life compared to traditional mechanical relays.
  • Simplified Design: Compact size and ease of integration simplify circuit design and reduce board space requirements.
  • Reduced Maintenance: Solid-state design eliminates the need for regular maintenance associated with mechanical relays.

Additional Details

The PVI-5001A SSR typically requires a small input current to activate the internal LED, which then energizes the photovoltaic diode array. This, in turn, drives the MOSFET switches to conduct, completing the output circuit. It is designed to handle specific voltage and current ranges suitable for a variety of industrial and commercial applications. The isolation capabilities of this SSR are especially critical in applications where maintaining electrical isolation between control signals and power circuits is essential for safety and operational integrity.

This Sharp Microelectronics solid-state relay offers a durable, efficient, and safe solution for switching applications, contributing to the reliability and performance of the systems in which it is utilized.

You May Also Be Interested in

NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess