EN
  • EN
  • DE

MC14050BDR2

Part No MC14050BDR2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER HEX NON-INVERT 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Current - Output High, Low 10mA, 40mA
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14050
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634910-MC14050BDR2
Ultra Librarian 3D Model Ultra Librarian MC14050BDR2 CAD Model

Description

ON Semiconductor MC14050BDR2 Product Overview

The MC14050BDR2 by ON Semiconductor is a high-performance CMOS buffer that offers excellent digital signal amplification and restoration capabilities. Designed to meet the needs of a wide range of applications, this buffer is part of the MC14050 series, known for their reliability and versatility.

Key Features and Benefits

  • Hex Buffer: The MC14050BDR2 features six independent buffer gates in a single package, providing ample functionality for complex digital systems.
  • Wide Voltage Range: It operates over a broad voltage range, from 3V to 18V, making it suitable for various logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High Slew Rate: The device boasts a high slew rate, which minimizes the transition time of signals and enhances overall performance, especially in high-frequency applications.
  • Low Power Consumption: As a CMOS device, it inherently consumes low power, thereby reducing heat generation and increasing the efficiency of the system it is used in.
  • ESD Protection: The MC14050BDR2 is equipped with electrostatic discharge (ESD) protection circuits to safeguard against sudden voltage spikes, ensuring the longevity and durability of the device.

Applications

The versatility of the MC14050BDR2 makes it ideal for a multitude of applications, including:

  • Logic level conversion
  • Signal buffering in digital circuits
  • Driving high-capacitance loads
  • Memory address decoding
  • Acting as a line driver to prevent signal degradation over long distances

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14050BDR2 is manufactured under stringent quality control standards, ensuring that each device meets the company's rigorous reliability criteria. This buffer is available in a SOIC-16 package, providing a compact footprint for space-constrained applications.

Environmental Compliance

Consistent with ON Semiconductor's dedication to environmental stewardship, the MC14050BDR2 complies with RoHS directives, which means it is free from hazardous substances such as lead, making it a more environmentally friendly choice for electronic designs.

Overall, the MC14050BDR2 by ON Semiconductor is an exceptional choice for designers looking for a reliable, high-performance buffer capable of interfacing with various digital systems while maintaining low power consumption and high signal integrity.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4016 $58.2320
355+ $0.3296 $117.0080
545+ $0.3192 $173.9640
750+ $0.3090 $231.7500
970+ $0.2987 $289.7390
1,295+ $0.2677 $346.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,549 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess